EN
  • EN
  • DE

DS1644L-120

Part No DS1644L-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description DS1644 NV TIMEKEEPING RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Clock/Calendar
Features EEPROM, Leap Year, NVSRAM, RAM
Memory Size 32KB
Date Format YY-MM-DD
Voltage - Supply 4.5V ~ 5.5V
Current - Timekeeping (Max) 4mA @ 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP Module (0.600", 15.24mm)
Supplier Device Package 28-EDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 586196-DS1644L-120
Ultra Librarian 3D Model Ultra Librarian DS1644L-120 CAD Model

Description

Maxim Integrated DS1644L-120 Nonvolatile Timekeeping RAM

The Maxim Integrated DS1644L-120 is a state-of-the-art combination of nonvolatile memory and integrated real-time clock (RTC) designed to provide both a full-featured timekeeping solution and a reliable nonvolatile storage in a single package. This innovative product is particularly suitable for applications that require long-term data retention and precise timekeeping after power loss, such as embedded systems, utility meters, and industrial controllers.

The DS1644L-120 incorporates a 32,768-byte static RAM with a built-in lithium energy source and a quartz crystal, which ensures that the timekeeping and RAM functions continue to operate even when the primary power is lost. The nonvolatile RAM feature allows data to be maintained without any additional support circuitry, providing a simple and effective way to preserve critical data during power failures.

The real-time clock in the DS1644L-120 keeps track of seconds, minutes, hours, days, dates, months, and years. It also accounts for leap years up to the year 2100. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator. An integrated precision oscillator ensures high accuracy timekeeping with minimal drift over temperature and time.

Communication with the DS1644L-120 is facilitated through a simple multiplexed interface, which minimizes the number of I/O lines required from the host controller. This feature is particularly beneficial for systems with limited available pins or those looking to reduce complexity. Additionally, the DS1644L-120's design ensures low power consumption, which is critical for battery-backed systems where energy efficiency is paramount.

With its wide operating temperature range and a self-contained package, the DS1644L-120 is a versatile component that can be easily integrated into a variety of designs. Its reliability and durability are hallmarks of Maxim Integrated's commitment to high-quality products, making it an excellent choice for designers looking to enhance their systems with robust timekeeping and data retention capabilities.

Overall, the DS1644L-120 from Maxim Integrated represents a smart combination of nonvolatile data storage and precise time management, all in a single, compact module that is perfect for a multitude of applications where data integrity and accurate timekeeping are essential.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7603
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.0680 $54.0680
3+ $44.3635 $133.0905
4+ $42.9771 $171.9084
5+ $41.5908 $207.9540
7+ $40.2044 $281.4308
9+ $36.0453 $324.4077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess