EN
  • EN
  • DE

DS1557WP-120+

Part No DS1557WP-120+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / Real Time Clock Parallel 512Kbyte Clock/Calendar/NV Timekeeping RAM/Watchdog Timekeeper/Alarm 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 512kb
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 2.97 V ~ 3.63 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 4mA @ 3.3V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773040-DS1557WP-120+
Popularity Medium
Supply and Demand Status Balance
Family Name DS1557
Introduction Date January 27, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1557WP-120+ CAD Model

Description

The DS1557WP-120+ is a robust, full-featured real-time clock (RTC) module with an integrated battery backup and a wealth of additional functionalities. Designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device ensures reliable timekeeping and data storage even when the main power supply is lost.

Key Features

  • Integrated Power Supply: The DS1557WP-120+ includes a built-in lithium battery, ensuring that the clock continues to run and the memory retains data for a minimum of 10 years in the absence of external power.
  • Memory Capacity: Equipped with 512K x 8 nonvolatile SRAM, this module provides ample storage for data that must not be lost during a power failure.
  • Watchdog Timer: An onboard watchdog timer improves system reliability by initiating a system reset in case of a malfunction, ensuring the system recovers from an error state.
  • Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information with automatic leap year compensation up to the year 2100, providing long-term accuracy and reliability.
  • Industrial Temperature Range: With an operational temperature range of -40°C to +85°C, the DS1557WP-120+ is suitable for use in harsh environments and demanding industrial applications.
  • Form Factor: The module comes in a 34-Pin PowerCap Module package, designed for surface-mount technology (SMT) and easy integration into a variety of systems.

Applications

The DS1557WP-120+ is ideal for an array of applications where accurate timekeeping is critical, such as:

  • Embedded systems
  • Utility meters
  • Industrial controllers
  • POS terminals
  • Network servers
  • Telecommunications equipment

Product Specifications

Parameter Value
Part Number DS1557WP-120+
Memory Size 512K x 8
Package Type 34-Pin PowerCap Module
Operating Temperature -40°C to +85°C
Battery Backup Yes

With its combination of nonvolatile memory, long-term battery backup, and extensive temperature tolerance, the DS1557WP-120+ is a reliable choice for maintaining critical data and timekeeping in electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess