EN
  • EN
  • DE

DS1556WP-120

Part No DS1556WP-120
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 34-PCM / 1M, Nonvolatile, Y2K-Compliant Timekeeping RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 128KB
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 2.97V ~ 3.63V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 4mA at 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 34-PowerCap Module
Supplier Device Package 34-PowerCap Module
Part Number Series DS1556
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808077-DS1556WP-120
Ultra Librarian 3D Model Ultra Librarian DS1556WP-120 CAD Model

Description

The DS1556WP-120 is a robust, full-featured timekeeping solution from Maxim Integrated, designed to offer both a real-time clock and a non-volatile memory component in a single package. This high-precision device is engineered to provide long-term timekeeping accuracy and data storage reliability, making it an ideal choice for a wide range of applications, including industrial control systems, telecommunications, networking, and data logging systems.

Key Features

  • Integrated Power Supply: The DS1556WP-120 includes a built-in lithium battery that ensures timekeeping and data retention for over 10 years in the absence of an external power supply.
  • Watchdog Timer: An embedded watchdog timer enhances system reliability by initiating system resets in case of software anomalies or malfunction.
  • Memory: It features 512k x 8 non-volatile SRAM, providing ample storage for critical data that must be preserved during power loss.
  • Real-Time Clock: The device maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year compensation valid up to the year 2100.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Surface-Mount Package: The DS1556WP-120 comes in a 34-pin PowerCap Module (PCM), which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

  • Industrial control systems
  • Telecommunications equipment
  • Network hardware
  • Data loggers
  • POS terminals

The DS1556WP-120 from Maxim Integrated is a testament to the company's commitment to providing advanced, integrated solutions for timekeeping and data storage. With its combination of reliability, durability, and precision, this product stands out as a smart choice for designers and engineers looking to enhance their systems' performance and integrity.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Lowest to $3.0001
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess