EN
  • EN
  • DE

DS1543-70

Part No DS1543-70
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock Parallel 8Kbyte Clock/Calendar/NV Timekeeping RAM/Watchdog Timekeeper/Alarm 28-Pin EDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer
Memory Size 8KB
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Timekeeping (Maximum) 3mA @ 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 28-DIP Module (0.600", 15.24mm)
Manufacturer Package 28-EDIP
Win Source Part Number 773030-DS1543-70
Popularity Medium
Supply and Demand Status Limited
Family Name DS1543
Introduction Date August 10, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian DS1543-70 CAD Model

Description

Maxim Integrated DS1543-70: Full-Function Timekeeping RAM

The Maxim Integrated DS1543-70 is a state-of-the-art, full-function timekeeping RAM that combines a full-featured real-time clock/calendar (RTC) and a 32K x 8 nonvolatile static RAM. Designed to provide a comprehensive timekeeping solution, the DS1543-70 offers a wide range of features that make it an ideal choice for applications requiring reliable timekeeping and data storage capabilities without the need for an external battery.

One of the standout features of the DS1543-70 is its integrated crystal and lithium energy source, which ensures a long life and stable operation for over 10 years. This makes it particularly suitable for systems that need to maintain accurate time and date information even in the absence of power. The RTC provides seconds, minutes, hours, day, date, month, and year information, and has automatic leap year compensation valid up to the year 2100.

The device is equipped with a serial interface that simplifies integration into a variety of systems. The nonvolatile static RAM section offers a robust storage solution that retains data in the absence of power, eliminating the need for an external battery. This feature is critical for applications that cannot afford data loss during power outages or when the main power supply is disconnected.

The DS1543-70 operates over a wide temperature range of -40°C to +70°C, making it suitable for use in harsh environments. Its power requirements are minimal, with a typical timekeeping current of less than 1µA, which contributes to the overall energy efficiency of the system it is integrated into.

With its combination of accurate timekeeping, nonvolatile data storage, and a serial interface, the Maxim Integrated DS1543-70 is a versatile component that can be deployed in a wide array of applications, including embedded systems, utility meters, point-of-sale terminals, and many other electronic devices that require reliable time and data retention without external power.

The DS1543-70 is available in a 28-pin EDIP or 24-pin SO package, providing flexibility for various design layouts and space constraints.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess