EN
  • EN
  • DE

DS1391U-33

Part No DS1391U-33
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 10-USOP / Low-Voltage SPI/3-Wire RTCs with Trickle Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Trickle-Charger
Date Format YY-MM-DD-dd
Interface SPI
Supply Voltage (V) 2.97V ~ 5.5V
Voltage - Supply, Battery 1.3V ~ 5.5V
Current - Timekeeping (Maximum) 175μA at 2.97V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Part Number Series DS1391
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810367-DS1391U-33
Ultra Librarian 3D Model Ultra Librarian DS1391U-33 CAD Model

Description

Maxim Integrated DS1391U-33 Low-Voltage SPI/3-Wire RTCs

The DS1391U-33 is a high-precision, low-voltage real-time clock (RTC) from Maxim Integrated that offers a comprehensive timekeeping solution for a wide range of applications. This integrated circuit is engineered to maintain accurate time and date information, featuring a serial peripheral interface (SPI) and 3-wire interface for seamless integration with microcontrollers and other digital systems.

Designed with versatility in mind, the DS1391U-33 operates over the industrial temperature range and is housed in a compact, 8-pin µSOP package, making it an ideal choice for space-constrained applications. Its low-power consumption ensures minimal impact on system power budgets, which is critical for battery-powered and portable devices.

Key features of the DS1391U-33 include:

  • Integrated Timekeeping Functions: The device includes a full calendar, accurate to the year 2100, with seconds, minutes, hours, day, date, month, and year information. It also provides clock output signals for peripheral devices.
  • Dual Power Supplies: The RTC operates on a primary power supply while a secondary backup power input ensures timekeeping continuity during primary power loss, making it extremely reliable for mission-critical systems.
  • Programmable Alarm and Timer Functions: These features allow users to set interrupts for specific time events, adding to the device's flexibility and utility in complex systems.
  • Low Voltage Operation: The DS1391U-33 is designed to work at a nominal voltage of 3.3V, accommodating modern low-voltage systems.
  • Trickle-Charge Capability: This feature enables the RTC to maintain the charge of a backup battery, ensuring long-term reliability of the timekeeping function.

Whether it's for data logging, industrial controllers, telemetry systems, or consumer electronics, the DS1391U-33 delivers precision and reliability. Its ease of integration, coupled with Maxim Integrated's reputation for quality, makes this RTC an excellent choice for designers looking to add robust timekeeping features to their products.

Maxim Integrated's commitment to innovation is reflected in the DS1391U-33's design, ensuring that your applications stay accurate and synchronized with real-world time, no matter the environment or application.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7812 $52.9368
33+ $3.1025 $102.3825
50+ $3.0056 $150.2800
69+ $2.9086 $200.6934
89+ $2.8117 $250.2413
120+ $2.5208 $302.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess