EN
  • EN
  • DE

DS1375T+T&R

Part No DS1375T+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 6-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Memory Size 16B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.7 V to 5.5 V
Current - Timekeeping (Max) 0.5μA @ 1.7V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 117687-DS1375T+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1375T+T&R CAD Model

Description

Maxim Integrated's DS1375T+T&R: The Robust Digital Timer

The DS1375T+T&R from Maxim Integrated is a cutting-edge digital timer that delivers precision and reliability in a compact package. This innovative component is designed for applications that require accurate timing mechanisms, ranging from industrial systems to consumer electronics. With its advanced features and robust design, the DS1375T+T&R is the go-to solution for developers and engineers looking to enhance the functionality of their projects.

This digital timer is part of the 5T series and comes in a tape and reel (T&R) package, making it ideal for automated assembly processes. It is designed to operate over an industrial temperature range, ensuring consistent performance even in the most demanding environments. The DS1375T+T&R features a built-in power-on reset function, which simplifies the design of the power supply and enhances system stability.

One of the standout features of the DS1375T+T&R is its I²C interface, which allows for easy integration with microcontrollers and other digital systems. This interface enables bidirectional communication, allowing both the reading of timer values and the setting of new countdown times. The device's 32-bit binary counter provides a wide range of timing intervals, from milliseconds to years, making it incredibly versatile for various applications.

The DS1375T+T&R also boasts a low-power consumption profile, which is critical for battery-operated devices. Its power-saving features ensure that the device can operate for extended periods without the need for frequent battery replacements or recharging. This makes it an excellent choice for portable devices, remote sensors, and other applications where power efficiency is paramount.

Maxim Integrated's commitment to quality is evident in the DS1375T+T&R, as it is designed to meet stringent industry standards. The device is RoHS compliant, ensuring that it adheres to environmental regulations and is free from hazardous substances. With its combination of precision, durability, and power efficiency, the DS1375T+T&R is a smart choice for any timing-critical application.

Whether you're designing a sophisticated industrial control system, a consumer gadget with timing functions, or a power-sensitive IoT device, the DS1375T+T&R from Maxim Integrated offers the performance and reliability needed to bring your project to life.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess