EN
  • EN
  • DE

DS1345ABP-70+

Part No DS1345ABP-70+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 1MBIT 70NS 34PCM / NVRAM NVSRAM Parallel 1Mbit 5V 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 773014-DS1345ABP-70+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1345ABP
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1345ABP-70+ CAD Model

Description

Maxim Integrated DS1345ABP-70+ Nonvolatile Timekeeping RAM

The DS1345ABP-70+ is a high-quality, nonvolatile timekeeping RAM product from Maxim Integrated, designed to provide a robust and reliable memory solution with an integrated real-time clock/calendar (RTC). This product is particularly well-suited for applications that require data retention and precise timekeeping even in the event of a power failure.

With a generous 256k memory capacity, the DS1345ABP-70+ offers ample storage for critical data. The memory is accessed via a byte-wide interface, which simplifies integration into a wide range of systems. The real-time clock and calendar are accurate to ±1 minute per month at 25°C, ensuring that time-sensitive applications remain synchronized with an accurate time source.

The DS1345ABP-70+ operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Additionally, the device is powered by a 3.0V to 3.6V supply, providing flexibility in power design. In the event of primary power failure, the device automatically switches to a backup power source to maintain timekeeping and RAM data.

One of the key features of the DS1345ABP-70+ is its nonvolatility. The integration of a lithium coin-cell battery allows the device to maintain data and timekeeping for over 10 years in the absence of primary power. This makes it an ideal choice for applications such as utility meters, industrial controllers, and other embedded systems where data integrity and uptime are critical.

Furthermore, the DS1345ABP-70+ includes a programmable alarm and interrupt function, which can be set to trigger on a specific date, day of the week, or time. This feature enables the device to serve as a wake-up signal for the host system, reducing power consumption by allowing the system to enter a sleep mode until needed.

In summary, the Maxim Integrated DS1345ABP-70+ is a versatile, reliable, and energy-efficient memory solution that combines the convenience of nonvolatile RAM with the precision of an integrated real-time clock, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess