EN
  • EN
  • DE

DS1341U+T&R

Part No DS1341U+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Compatible with High-ESR Crystals While Offering the Lowest Possible Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Date Format YY-MM-DD-dd
Interface I2C
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Win Source Part Number 973514-DS1341U+T&R
Categories Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1341U+T&R CAD Model

Description

The DS1341U+T&R from Maxim Integrated is a highly precise real-time clock (RTC) module that provides a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. This device is designed to provide an accurate time and date stamp for a myriad of applications, ranging from data loggers to various electronic devices requiring an embedded timestamp function.

Key Features

  • Accuracy: The DS1341U+T&R maintains time with high precision, ensuring minimal drift over a wide temperature range.
  • Power Management: This RTC includes an integrated temperature-compensated crystal oscillator (TCXO) and crystal, which significantly reduces the power consumption and enhances long-term reliability.
  • Memory: It comes with 56 bytes of battery-backed nonvolatile (NV) SRAM, providing storage for critical data that must be preserved during power loss.
  • Communication: The device supports a simple serial interface (I2C) for easy integration with most microcontrollers.
  • Package: Offered in a compact 8-pin µSOP package, the DS1341U+T&R is suitable for space-constrained applications.
  • Supply Voltage: It operates over a wide supply voltage range from 2.97V to 5.5V, accommodating various system power supplies.
  • Trickle Charge: The integrated trickle-charge circuitry allows for a backup energy source, such as a supercapacitor or rechargeable battery, to maintain timekeeping when main power is unavailable.

Applications

The DS1341U+T&R is ideal for use in a variety of applications where accurate timekeeping is paramount. Common applications include:

  • Telematics and GPS systems
  • Industrial systems and PLCs
  • Handheld devices
  • Medical devices
  • Utility meters
  • Data loggers
  • POS terminals

Ordering Information

The "+T&R" suffix in the product name indicates that this RTC is available in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, ensuring efficient and cost-effective assembly. For design flexibility and ease of integration, the DS1341U+T&R is a perfect choice for engineers looking for a reliable timekeeping solution.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $3.4926
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5298 $55.2980
23+ $4.5373 $104.3579
35+ $4.3955 $153.8425
48+ $4.2537 $204.1776
61+ $4.1120 $250.8320
82+ $3.6866 $302.3012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess