EN
  • EN
  • DE

DS1339AE-3.3

Part No DS1339AE-3.3
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 253539-DS1339AE-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1339AE-3.3 CAD Model

Description

DS1339AE-3.3 Real-Time Clock from Maxim Integrated

The DS1339AE-3.3 is a highly integrated real-time clock (RTC) manufactured by Maxim Integrated, designed to provide precise time and date information for a wide array of applications. Its primary function is to maintain accurate timekeeping with minimal power consumption, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Accuracy: The DS1339AE-3.3 maintains an excellent timekeeping accuracy and allows for the programming of leap years up to the year 2100.
  • Low Power Consumption: This RTC is specifically designed to have a very low power consumption, which helps in prolonging battery life in portable applications.
  • Supply Voltage: It operates at a supply voltage of 3.3V, making it compatible with many modern digital systems that utilize lower voltages.
  • Interface: The device includes an I²C serial interface for easy integration into existing systems and for simplifying communication with microcontrollers and other digital components.
  • Memory: It comes with an integrated 56-byte, battery-backed, nonvolatile (NV) RAM for data storage, which remains protected even when the main power is lost.
  • Package: The DS1339AE-3.3 is available in a compact 8-pin SO package, which is suitable for space-constrained applications.
  • Alarm Function: It features a programmable alarm with an interrupt output, providing the capability to schedule single or periodic tasks.

Applications

The DS1339AE-3.3 is versatile and can be used in various applications such as:

  • Handheld devices (e.g., PDAs, GPS units)
  • Consumer electronics (e.g., set-top boxes, digital cameras)
  • Telematics (e.g., in-vehicle systems)
  • Industrial systems (e.g., factory automation, data loggers)
  • Medical devices (e.g., patient monitoring systems)

Conclusion

In summary, the DS1339AE-3.3 from Maxim Integrated is a reliable and efficient solution for real-time clock functionality in numerous applications. Its low power consumption, precision, and additional features like the programmable alarm and NV RAM make it a highly valuable component for designers looking to enhance the performance and capabilities of their electronic products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2423 $59.3922
34+ $3.4812 $118.3608
52+ $3.3726 $175.3752
71+ $3.2640 $231.7440
92+ $3.1555 $290.3060
123+ $2.8286 $347.9178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess