EN
  • EN
  • DE

DS1338U-18+T&R

Part No DS1338U-18+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8-USOP / Real Time Clock Serial 56byte Clock/Calendar 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Clock/Calendar
Features Leap Year, NVSRAM, Square Wave Output
Memory Size 56B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 1.71 V ~ 5.5 V
Voltage - Supply, Battery 1.3 V ~ 3.7 V
Current - Timekeeping (Maximum) 100μA @ 1.89V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 773010-DS1338U-18+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1338
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1338U-18+T&R CAD Model

Description

The DS1338U-18+T&R is a state-of-the-art Real-Time Clock (RTC) module designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and highly integrated device provides a full binary-coded decimal (BCD) clock/calendar with 56 bytes of NV SRAM. Precision and reliability are hallmarks of this product, making it an excellent choice for timekeeping applications in a wide range of electronic devices.

Key Features

  • Accurate Timekeeping: Integrated temperature-compensated crystal oscillator (TCXO) ensures high accuracy and long-term stability of timekeeping, even under varying temperature conditions.
  • Low Power Consumption: Designed for energy efficiency, the DS1338U-18+T&R is ideal for battery-powered applications, with a backup battery input for continuous timekeeping.
  • Serial Interface: Features an I²C serial interface for easy communication with microcontrollers and other digital systems.
  • Automatic Power-Fail Detect: The device includes an automatic switch to backup power supply, ensuring uninterrupted timekeeping during power failure events.
  • Programmable Square-Wave Output: Provides a programmable square-wave output for various applications, such as periodic system wake-ups or basic clocking.
  • Surface-Mount Package: The DS1338U-18+T&R comes in a surface-mount package, making it suitable for automated assembly processes and saving space on PCBs.

Applications

The DS1338U-18+T&R is versatile and can be used in a multitude of applications, including:

  • Embedded Systems
  • Consumer Electronics
  • Industrial Timekeeping
  • Portable Instruments
  • Point-of-Sale (POS) Terminals
  • Network Time Servers

Product Details

The DS1338U-18+T&R is supplied in a tape and reel (T&R) format, facilitating mass production and automated assembly. It operates over a wide temperature range and is designed to meet the demands of a variety of challenging environments. Maxim Integrated's commitment to quality ensures that this RTC module delivers consistent performance and reliability for critical time-management functions.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $8.4452
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.2202
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR I2C 16QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5131 $52.9585
85+ $1.2416 $105.5360
125+ $1.2028 $150.3500
175+ $1.1640 $203.7000
225+ $1.1252 $253.1700
300+ $1.0088 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess