EN
  • EN
  • DE

DS90UB301QSQ/NOPB

Part No DS90UB301QSQ/NOPB
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 822063-DS90UB301QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UB301QSQ/NOPB CAD Model

Description

Product Overview: DS90UB301QSQ/NOPB

The DS90UB301QSQ/NOPB is a high-performance serializer from Texas Instruments, designed to meet the rigorous demands of automotive and industrial video applications. This integrated circuit is part of TI's FPD-Link III family, offering a robust and versatile solution for transmitting high-speed data over a single differential pair.

Key Features

  • High-Speed Data Transmission: The DS90UB301QSQ/NOPB offers a significant bandwidth, capable of serializing up to 24 bits of data at a time, which makes it suitable for high-resolution video and data applications.
  • Robust Error Detection: With built-in error detection and handling, the device ensures reliable data transmission, which is critical for safety applications in automotive environments.
  • Reduced EMI: The serializer features a low electromagnetic interference (EMI) design, minimizing the impact on surrounding electronics and complying with stringent automotive EMI requirements.
  • Adaptive Equalization: It includes adaptive equalization, enhancing signal integrity over long cable distances and through connectors, ensuring clear and stable video images.

Applications

The DS90UB301QSQ/NOPB is primarily used in automotive applications, such as:

  • Driver Assistance Systems
  • Rear-View and Surround-View Cameras
  • Automotive Infotainment
  • Navigation Systems

It is also suitable for high-speed data channels in industrial video systems where integrity and clarity of the transmitted data are of utmost importance.

Quality and Reliability

As with all Texas Instruments products, the DS90UB301QSQ/NOPB is manufactured to the highest quality standards. It is available in a 48-pin QFN package, which is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability. The device is also AEC-Q100 qualified, ensuring it meets the reliability standards required for automotive-grade components.

In conclusion, the DS90UB301QSQ/NOPB serializer by Texas Instruments stands out as a reliable and efficient solution for high-speed data transmission in both automotive and industrial applications, offering features that ensure performance, durability, and compliance with industry standards.

You May Also Be Interested in

Others
SMT CURRENT SENSE TRANSFORMERS
Lowest to $323.9706
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
Need more? Email Us
Others
Lowest to $0.2657
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8026 $50.4078
8+ $13.7867 $110.2936
12+ $13.3559 $160.2708
16+ $12.9250 $206.8000
21+ $12.4942 $262.3782
27+ $11.2017 $302.4459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,005 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess