EN
  • EN
  • DE

AME8500AEETBE31Z

Part No AME8500AEETBE31Z
Manufacturer AME, Inc
Catalog PMIC - Supervisors
Description Microprocessor Reset UP Reset Vout- 3.1V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044928-AME8500AEETBE31Z
Categories PMIC - Supervisors
Manufacturer AME, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AME8500AEETBE31Z CAD Model

Description

The AME8500AEETBE31Z is a power management integrated circuit (PMIC) supervisor manufactured by AME, Inc. It's designed to monitor voltage levels within electronic systems and provide a reliable reset signal to microcontrollers or other critical components when a voltage fault occurs. This ensures system stability and prevents erratic behavior in case of power supply irregularities.

Applications

  • Microcontroller-based systems
  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Power supplies

Features

  • Precision voltage monitoring
  • Adjustable reset timeout period
  • Open-drain reset output
  • Low quiescent current
  • Small package size
  • Wide operating voltage range

Benefits

  • Improved System Reliability: The AME8500AEETBE31Z ensures that the system operates within safe voltage limits, preventing data corruption and hardware damage.
  • Simplified Design: The integrated supervisor function reduces the need for external components, simplifying the overall system design and reducing board space.
  • Reduced Power Consumption: The low quiescent current minimizes power consumption, making it suitable for battery-powered applications.
  • Protection against Power Glitches: The device offers robust protection against transient voltage drops and power supply fluctuations.
  • Accurate Voltage Monitoring: Provides precise voltage detection which ensures reliable system operation.

Additional Details

The AME8500AEETBE31Z typically features an adjustable reset timeout period, which allows designers to tailor the reset pulse duration to the specific requirements of the application. The open-drain reset output provides flexibility in interfacing with different microcontrollers and other digital circuits. The device operates over a wide voltage range. The specific voltage threshold is determined by the part number suffix. This part comes in a small form-factor package. Refer to the datasheet for specific voltage thresholds, timing characteristics, and package dimensions.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess