EN
  • EN
  • DE

DS1100LZ-300+

Part No DS1100LZ-300+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 300NS 8SOIC / Active Tapped Delay Line 5 TAP 1-IN 60ns ABS 300ns MAX 8-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 60ns
Tap Increment 60ns
Available Total Delays 300ns
Number of Independent Delays 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772886-DS1100LZ-300+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1100
Introduction Date July 24, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-300+ CAD Model

Description

The DS1100LZ-300+ is a state-of-the-art timing delay line product developed by Maxim Integrated, a renowned leader in the design, manufacturing, and supply of advanced integrated circuits. This versatile component is designed to provide precise, programmable delays for digital signals, making it an essential building block in a wide range of electronic applications.

The DS1100LZ-300+ features a 5-tap silicon delay line that offers a fixed delay of 300ns per tap. This allows engineers to fine-tune the timing of digital signals with high precision, ensuring that systems operate synchronously and reliably. The device's delays are both temperature and voltage compensated, which guarantees stable performance across varying environmental conditions.

With its small 8-pin SOIC (Small Outline Integrated Circuit) package, the DS1100LZ-300+ is ideal for space-constrained applications. It operates over a wide voltage range of 3V to 5.5V, providing flexibility in system design. The low-power consumption of the device makes it suitable for power-sensitive applications, such as battery-operated devices.

One of the key advantages of the DS1100LZ-300+ is its ease of use. It does not require any external components to set the delay times, which simplifies circuit design and reduces overall system complexity. Additionally, the delay line is TTL/CMOS compatible, making it easily integrable with existing digital logic systems.

Applications for the DS1100LZ-300+ are diverse and include signal processing, wave shaping, clock distribution networks, and timing adjustments in communication systems. Its reliability and precision make it an excellent choice for designers looking to optimize the timing characteristics of their electronic systems.

Overall, the DS1100LZ-300+ from Maxim Integrated is a high-quality, reliable solution for managing timing delays in a variety of digital applications. Its programmable nature, combined with stable performance and ease of integration, make it a valuable component for engineers and designers seeking to enhance the functionality and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 125NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess