EN
  • EN
  • DE

DS1306E+T

Part No DS1306E+T
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSSOP-2
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710027-DS1306E+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1306E+T CAD Model

Description

The Maxim Integrated DS1306E+T is a highly versatile serial alarm real-time clock (RTC) that provides a comprehensive timekeeping solution for a wide range of applications. This RTC is designed to maintain accurate time and date information, featuring a built-in crystal oscillator and a programmable calendar and alarm functions.

Key Features

  • Dual Programmable Alarms: Customize two alarms to trigger at specific times, dates, or even on a periodic basis, making it ideal for time-critical applications.
  • Serial Interface: Incorporates a full-duplex serial interface that supports communication with microcontrollers or microprocessors, making it easy to integrate into existing systems.
  • Low Power Consumption: Designed for power-sensitive applications, with a low power consumption that helps preserve battery life in portable devices.
  • Battery Backup Input: Includes a battery input for backup power, ensuring that timekeeping continues uninterrupted during power outages or when the main power supply is disconnected.
  • Trickle-Charge Capability: Features a trickle-charge option that allows for the recharging of a backup battery during normal operation, extending the life of the backup power source.
  • Large Clock Register: Offers a 64 x 8-bit clock/calendar register, providing detailed time and date information, including seconds, minutes, hours, day, date, month, and year data.

Applications

The DS1306E+T is suitable for a broad array of applications, such as:

  • Embedded systems
  • Utility meters
  • Security systems
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Parameter Specification
Package 16-Pin TSSOP
Operating Voltage 2.0V to 5.5V
Operating Temperature -40°C to +85°C
Interface Type Serial (SPI)

With its robust feature set and reliability, the DS1306E+T from Maxim Integrated is an excellent choice for any application requiring precise timekeeping and alarm functionality.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
STMicroelectronics
Lowest to $1.4553
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9717 $59.4340
48+ $2.4384 $117.0432
74+ $2.3622 $174.8028
102+ $2.2860 $233.1720
131+ $2.2097 $289.4707
175+ $1.9812 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,540 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess