EN
  • EN
  • DE

TPS23756PWPR

Part No TPS23756PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE INTERFACE SWITCH 20HTSSOP / Power Over Ethernet PSE Controller 0V 57V 30W 20-Pin HTSSOP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 30W
Internal Switch(s) Both
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 0 V to 57 V
Operating Supply Current 920μA
Temperature Range - Operating -40°C to 125°C
Case / Package 20-HTSSOP
Win Source Part Number 033713-TPS23756PWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS23756
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS23756PWPR CAD Model

Description

Product Overview: Texas Instruments TPS23756PWPR

The TPS23756PWPR is a sophisticated integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is a combination of an IEEE 802.3at Power over Ethernet (PoE) powered device (PD) interface and a current-mode DC-DC controller, making it an ideal solution for PoE applications requiring efficient power conversion and management.

Key Features

  • IEEE 802.3at Compliance: The TPS23756PWPR adheres to the stringent requirements of the IEEE 802.3at standard for PoE, ensuring compatibility with a wide range of network equipment and systems.
  • Integrated PD Interface and DC-DC Controller: By integrating the PD interface with a DC-DC controller, this device simplifies the design and reduces the component count for PoE systems, leading to cost savings and enhanced reliability.
  • Advanced Power Management: The device supports multiple power management features, including programmable under-voltage lockout (UVLO), over-temperature protection, and over-current protection, which safeguard the system against various electrical hazards.
  • Adjustable Output Voltage: The DC-DC controller allows for an adjustable output voltage, providing flexibility to power a wide range of loads and ensuring compatibility with various applications.
  • High Efficiency: The TPS23756PWPR is designed for high efficiency, which is critical for reducing heat dissipation and improving the overall performance of the system.

Applications

The TPS23756PWPR is versatile and can be used in a variety of applications, including but not limited to:

  • VoIP Phones
  • Wireless Access Points
  • Security Cameras
  • IP Cameras
  • Networked Appliances

Product Packaging and Quality

Encased in a 14-pin HTSSOP package, the TPS23756PWPR is designed for surface-mount technology (SMT), allowing for efficient assembly in high-volume production. TI's commitment to quality ensures that each device meets high standards for performance and reliability.

Overall, the TPS23756PWPR from Texas Instruments represents a robust and efficient solution for powering PoE devices, combining industry compliance with innovative features to meet the needs of modern networked environments.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4090 $50.5890
51+ $1.9766 $100.8066
79+ $1.9149 $151.2771
108+ $1.8531 $200.1348
140+ $1.7913 $250.7820
187+ $1.6060 $300.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,140 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess