EN
  • EN
  • DE

MSP-WDS430BT2000D

Part No MSP-WDS430BT2000D
Manufacturer Texas Instruments
Catalog RF Evaluation and Development Kits, Boards
Description BLUETOOTH WEARABLE WATCH SYST / - Meta Watch Transceiver; Bluetooth® Smart 4.x Low Energy (BLE) 2.4GHz Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products Meta Watch
Supplied Contents Board(s) , Accessories
Base Product Number 430BT2000
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342208-MSP-WDS430BT2000D
Ultra Librarian 3D Model Ultra Librarian MSP-WDS430BT2000D CAD Model

Description

The Texas Instruments MSP-WDS430BT2000D is a comprehensive development tool designed for engineers and developers who are looking to harness the power of wireless sensor technology in their projects. This advanced product is part of Texas Instruments' MSP430 microcontroller family, which is renowned for its low power consumption and high performance.

The MSP-WDS430BT2000D kit is a versatile platform that combines the MSP430 microcontroller with a Bluetooth® low energy (BLE) wireless module, enabling users to develop applications that can communicate wirelessly with smartphones, tablets, and other BLE-enabled devices. This makes it an ideal solution for a wide range of applications, including industrial monitoring, home automation, fitness and health tracking, and more.

The development kit includes a range of features to accelerate the development process. The onboard MSP430 microcontroller boasts a 16-bit RISC architecture, integrated peripherals, and a flexible clock system, which together offer an optimal balance between power efficiency and processing capability. The included BLE module is designed to be easy to integrate and use, with a simple serial interface for communication with the MSP430.

Developers can take advantage of the comprehensive software support provided by Texas Instruments, which includes sample code, libraries, and development tools. The MSP-WDS430BT2000D also comes with access to Texas Instruments' extensive online community and technical support resources, helping to troubleshoot issues and accelerate product development.

For those looking to prototype and test their wireless applications quickly, the MSP-WDS430BT2000D offers a robust and flexible platform. Its combination of low-power microcontroller technology and BLE connectivity, along with strong software support and community resources, makes it a valuable asset for any developer working in the wireless sensor space.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV27030S DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CMPA851A012S DEV BOARD
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess