EN
  • EN
  • DE

DS12887A+

Part No DS12887A+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Multiplexed 114byte Clock/Calendar/Alarm 24-Pin EDIP / IC RTC CLK/CALENDAR PAR 24-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 114B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 4 V
Current - Timekeeping (Max) 15mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 130780-DS12887A+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing
Family Name DS12887
Introduction Date March 18, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS12887A+ CAD Model

Description

Maxim Integrated DS12887A+ Real-Time Clock

The Maxim Integrated DS12887A+ is a complete, self-contained real-time clock (RTC) module that combines a quartz crystal and CMOS IC into one package. Designed to provide a comprehensive timekeeping solution, it is an enhanced version of the industry-standard DS12887, offering additional features and improved performance.

Key Features

  • Integrated Power-Supply: The module includes a built-in battery and crystal, ensuring long-term reliability and stability of the timekeeping functions, even when the main power is off.
  • Extended Operating Temperature: This device is designed to operate in a wide temperature range, making it suitable for various industrial applications.
  • Programmable Alarm and Interrupt Functions: It allows setting alarms and generating interrupts for system management and scheduling, enhancing its utility for complex tasks.
  • Binary or BCD Time Representation: The DS12887A+ can represent time in either binary or BCD format, offering flexibility for different system requirements.
  • Automatic Leap Year Correction: It has an intelligent algorithm to automatically adjust for leap years up to the year 2099, ensuring accuracy without manual intervention.
  • RAM Clear Function: The device includes a RAM clear input to reset the 114 bytes of general-purpose RAM, facilitating system recovery and initialization.

Applications

The DS12887A+ is ideal for applications that require accurate timekeeping and system management functions. It is commonly used in:

  • Embedded Systems
  • Industrial Control Systems
  • Utility Meters
  • POS Terminals
  • Network Servers
  • Consumer Electronics

Technical Specifications

With a 24- or 12-hour clock format and a multi-century calendar, the DS12887A+ is equipped to meet the needs of a diverse array of applications. Its programmable square-wave output and periodic interrupts provide additional functionality for tasks requiring precise timing signals. The module's encapsulated design ensures protection against environmental factors, contributing to its robustness and durability.

The DS12887A+ from Maxim Integrated is a testament to the company's commitment to delivering high-quality, reliable, and versatile components for advanced electronic systems.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess