Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Clock/Calendar
Features Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Memory Size 114B
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Supply, Battery 2.5V ~ 4V
Current - Timekeeping (Maximum) 15mA at 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP Module (0.600", 15.24mm)
Supplier Device Package 24-EDIP
Part Number Series DS12887
Manufacturer Pack Quantity 14
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811253-DS12887
Ultra Librarian 3D Model Ultra Librarian DS12887 CAD Model

Description

Maxim Integrated DS12887 Real-Time Clock

The DS12887 from Maxim Integrated is a self-contained Real-Time Clock (RTC) with an integrated microelectronic circuit that maintains accurate time and date information. This robust RTC module is a successor to the popular DS1287 and offers a multitude of features making it an ideal choice for applications that require reliable timekeeping, even in the absence of power.

The DS12887 integrates a quartz crystal and a lithium battery, which allows it to continue timekeeping operations for over a decade in the absence of external power. Its comprehensive feature set includes a programmable alarm, a calendar, and a programmable square-wave output, making it highly adaptable to complex timing requirements.

Key Features:

  • Fully Integrated RTC: Includes oscillator, microprocessor, and battery, enabling timekeeping even when the main power is off.
  • Non-Volatile Memory: 114 bytes of NV RAM are provided for storage of critical data that must be preserved across power cycles.
  • Programmable Interrupts: Offers periodic or yearly interrupt generation for various application needs.
  • BCD or Binary Time Representation: Users can choose between Binary-Coded Decimal (BCD) or binary modes for the clock and calendar functions.
  • Daylight Saving Time Option: Automatic adjustment for Daylight Saving Time can be programmed into the device.
  • Durable: The DS12887 is designed to operate in harsh environments and has a wide temperature range, making it suitable for industrial applications.

With its simple parallel interface, the DS12887 can be easily interfaced with microprocessors or microcontrollers, facilitating seamless integration into existing designs. The device is encapsulated in a 24-pin EDIP (Encapsulated Dual Inline Package) or a 24-pin SOIC (Small Outline Integrated Circuit), providing options for different mounting preferences.

Whether it's for embedded systems, industrial controls, or any application where accurate timekeeping is paramount, the Maxim Integrated DS12887 Real-Time Clock is a reliable and versatile choice that engineers and designers can trust to maintain time integrity.

You May Also Be Interested in

Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-B5GA-S3-T
Maxim Integrated
Real-Time Clock with I2C Interface and Power Management
Lowest to $2.0840
ECAD model for MAX31331EWC
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 10-VSON
Lowest to $0.8932
ECAD model for X1B000311000100
STMicroelectronics
Serial Real-Time Clock (RTC)
Lowest to $23.8168
ECAD model for M41T62Q6
Maxim Integrated
IC RTC CLK/CALENDAR SER 16SOIC
Need more? Email Us
ECAD model for DS1302S-16
Maxim Integrated
IC RTC CLK/CALENDAR SER 10UMAX
Need more? Email Us
ECAD model for DS1392U-33+
NXP / Nexperia
CMOS Real-Time Clock (RTC) and Calendar
Lowest to $0.5955
ECAD model for PCF85063ATL
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
ECAD model for ISL12028IV27Z-T
Microchip Technology
IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $2.6497
ECAD model for MCP79412

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention