EN
  • EN
  • DE

DS1267BS-100+T/R

Part No DS1267BS-100+T/R
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 100KOHM 256TAP 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Digital Potentiometer 100k Ohm 2 Circuit 256 Taps Serial Interface 16-SOIC
Manufacturer Maxim Integrated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name DS1267
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869393-DS1267BS-100+T/R
Ultra Librarian 3D Model Ultra Librarian DS1267BS-100+T/R CAD Model

Description

Maxim Integrated DS1267BS-100+T/R Digital Potentiometer

The Maxim Integrated DS1267BS-100+T/R is a highly versatile digital potentiometer that offers a unique combination of performance and reliability for a wide range of applications. This compact and efficient component is designed to emulate the analog functionality of a traditional potentiometer with the precision and control of digital technology.

With a resistance value of 100k ohms and a dual potentiometer configuration, the DS1267BS-100+T/R provides users with the flexibility to control two separate channels independently. This feature is particularly useful for applications requiring fine-tuning of voltage levels or signal conditioning in stereo audio systems, industrial automation, and instrumentation.

The device operates with a 5V power supply, ensuring compatibility with standard logic levels and making it easy to integrate into existing designs. The digital potentiometer is controlled via a 3-wire serial interface, which allows for simple connection to microcontrollers or other digital systems. This interface not only simplifies the integration process but also enables dynamic adjustments during operation, a task that would be cumbersome with mechanical potentiometers.

One of the key advantages of the DS1267BS-100+T/R is its non-volatile memory, which stores the last position of the wiper, ensuring that the device retains its settings even after power is cycled. This feature is critical for applications where maintaining a specific resistance value is essential, such as in calibration settings or user preferences.

Designed with robustness in mind, the DS1267BS-100+T/R is provided in a surface-mount package, making it suitable for automated assembly processes and ensuring a secure and reliable connection to the PCB. The component is also available in tape and reel packaging (T/R), facilitating efficient handling and placement during high-volume manufacturing runs.

In summary, the Maxim Integrated DS1267BS-100+T/R digital potentiometer is an ideal solution for designers looking for an accurate, programmable resistance option that combines the convenience of digital control with the reliability of non-volatile memory. Its dual-channel design and easy interfacing make it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Single-Channel, 1024-Position, 1percent R-Tolerance Digital Potentiometer
Lowest to $10.6120
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Volatile Memory | IC DGTL POT 10KOHM 129TAP 8SOIC
Lowest to $1.1771
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Maxim Integrated
IC DGT POT 10KOHM 256TAP 14TSSOP
Lowest to $2.9104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1003 $60.4012
9+ $12.3900 $111.5100
13+ $12.0029 $156.0377
18+ $11.6157 $209.0826
23+ $11.2285 $258.2555
30+ $10.0669 $302.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess