EN
  • EN
  • DE

DS1265Y-70

Part No DS1265Y-70
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 8MBIT PARALLEL 36EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70 ns 36-EDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 36-DIP Module (0.610", 15.49mm)
Case / Package 36-EDIP
Family Name DS1265Y
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 9
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917316-DS1265Y-70
Ultra Librarian 3D Model Ultra Librarian DS1265Y-70 CAD Model

Description

Maxim Integrated DS1265Y-70 Nonvolatile Memory

The DS1265Y-70 is a high-quality nonvolatile memory product manufactured by Maxim Integrated. This robust memory module is specifically designed for applications requiring long-term data retention without the need for an external power supply. The DS1265Y-70 offers a reliable storage solution for a wide array of electronic systems, making it an ideal choice for mission-critical applications.

The DS1265Y-70 features a 65,536 x 8-bit (64K x 8) fully static nonvolatile SRAM, which utilizes a lithium energy source to maintain data integrity when the main power is lost. This ensures that your data remains safe and unaltered, making it perfect for systems that cannot afford data loss or corruption.

Operating at a voltage of 5V, the DS1265Y-70 provides a fast access time of 70ns, which allows for quick read and write operations, thereby improving the overall performance of the system it is integrated into. The memory module is designed with a JEDEC standard 28-pin DIP package, making it compatible with a broad range of existing circuit boards and easy to integrate into new designs.

One of the key features of the DS1265Y-70 is its partitioned data storage, which allows for a portion of the memory to be write-protected, ensuring critical data remains secure. Additionally, the device includes redundant nonvolatile logic to prevent data corruption during power transitions. This level of reliability is crucial for applications such as data logging, process monitoring, and industrial control systems where data integrity is paramount.

The DS1265Y-70 from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable memory solutions. With its robust design, fast access times, and secure data storage capabilities, it stands as an excellent choice for designers and engineers looking to incorporate nonvolatile memory into their systems.

Overall, the Maxim Integrated DS1265Y-70 represents a blend of performance, reliability, and innovation, making it a top contender in the market for nonvolatile SRAM modules.

You May Also Be Interested in

Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess