EN
  • EN
  • DE
  • IT

DS1259S/T&R

Part No DS1259S/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT PWR MGMT 16SOIC  /  Battery Power Management IC 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Function Power Management
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1259
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1056027-DS1259S/T&R
Ultra Librarian 3D Model Ultra Librarian DS1259S/T&R CAD Model

Description

Maxim Integrated DS1259S/T&R Real-Time Clock

The Maxim Integrated DS1259S/T&R is a highly integrated, full-featured real-time clock (RTC) module designed to provide a comprehensive timekeeping solution for a wide range of applications. This RTC is specifically engineered to maintain accurate time and date information, with automatic leap year correction and a built-in power-sense circuit that detects power failures and automatically switches to the backup battery.

Key Features

  • High Precision: The DS1259S/T&R offers a high degree of accuracy in timekeeping, ensuring that your applications keep time reliably over long periods.
  • Automatic Power-Fail Detect: The integrated power-fail detect and switch circuitry automatically switches to the backup battery during power failures, without any interruption to the timekeeping.
  • Low Power Consumption: Designed for energy efficiency, this RTC is ideal for battery-powered applications, drawing minimal power to extend battery life.
  • Backup Battery Input: The device includes a backup battery input that maintains timekeeping and device operation during main power loss.
  • Surface-Mount Package: The DS1259S/T&R comes in a surface-mount package, making it suitable for automated manufacturing processes and compact electronic assemblies.
  • Industrial Temperature Range: It operates over an industrial temperature range, making it suitable for environments that experience more extreme conditions.

Applications

The versatility of the DS1259S/T&R makes it an excellent choice for a variety of applications, including:

  • Embedded systems
  • Industrial controllers
  • Utility meters
  • POS terminals
  • Data loggers
  • Medical devices

With its robust feature set and Maxim Integrated's reputation for quality, the DS1259S/T&R is a reliable component to manage time-critical tasks in your electronic projects. Its ease of integration and minimal power requirements make it a go-to choice for designers looking to incorporate accurate timekeeping into their systems without compromising on performance or efficiency.

You May Also Be Interested in

Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Lowest to $5.4849
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP / Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Need more? Email Us
Maxim Integrated
Fuel Gauge Li-Ion/Li-Pol Serial I2C 4mA 0.4V 8-Pin TDFN-EP Cut Tape
Lowest to $39.1164
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess