EN
  • EN
  • DE

DS1258AB-100#

Part No DS1258AB-100#
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 2M PARALLEL 40EDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mb (128K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP Module (0.610", 15.495mm)
Supplier Device Package 40-EDIP
Family Part Number DS1258AB
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 758751-DS1258AB-100#
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1258AB-100# CAD Model

Description

The DS1258AB-100# is a state-of-the-art nonvolatile memory module designed and manufactured by Maxim Integrated, a leader in the development of innovative integrated circuits. This memory module is part of the DS1258 series, which is known for its robustness, high performance, and reliability. With its unique combination of volatile and nonvolatile memory, the DS1258AB-100# offers a practical solution for systems that require data retention even when the power is turned off.

The DS1258AB-100# features a 1024k x 8 nonvolatile SRAM, which provides a large storage capacity for a wide range of applications. The memory operates at a voltage range of 4.5V to 5.5V, making it suitable for many digital systems. The access time of 100 ns ensures quick data retrieval, which is essential for high-speed operations.

One of the key features of the DS1258AB-100# is its integrated power-fail circuitry. This innovative design allows the memory module to automatically switch to its nonvolatile mode and retain data during power loss without the need for an external battery. This feature simplifies the design process for engineers and enhances the overall system reliability.

In addition, the DS1258AB-100# incorporates an automatic write-protection mechanism during power-up and power-down, preventing data corruption during volatile periods. This ensures the integrity of the data stored in the memory module. The module's JEDEC standard 32-pin DIP (Dual In-line Package) makes it compatible with standard sockets and easy to integrate into existing designs.

The DS1258AB-100# is ideal for a wide range of applications, including industrial control systems, telecommunications, networking, and medical devices, where data integrity and retention are critical. Maxim Integrated's commitment to quality ensures that the DS1258AB-100# provides a reliable and durable nonvolatile memory solution for complex and demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
QDR2 SRAM 4Mx18 Pb-Free FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess