EN
  • EN
  • DE

DS1250YP-100+

Part No DS1250YP-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 100NS 34PCM / NVRAM NVSRAM Parallel 4Mbit 5V 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 772975-DS1250YP-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1250YP
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1250YP-100+ CAD Model

Description

Maxim Integrated DS1250YP-100+ Nonvolatile Memory

The Maxim Integrated DS1250YP-100+ is a robust, high-capacity 4096k Nonvolatile (NV) SRAM with a built-in real-time clock. Designed to retain data and time information over an extended period without the need for an external power supply, this memory module is an ideal solution for a wide range of data storage applications where data persistence and accuracy are crucial.

Key Features

  • High Capacity: The DS1250YP-100+ offers a substantial memory space of 4 Megabits, allowing for the storage of large amounts of data.
  • Nonvolatile Storage: With its nonvolatile nature, the data is retained even when the power is turned off, ensuring data integrity and reliability.
  • Battery Backup: The integrated lithium battery provides a long-lasting power backup for the SRAM and real-time clock, maintaining data and keeping the clock running for over 10 years in the absence of external power.
  • Real-Time Clock: The built-in real-time clock (RTC) is accurate and reliable, providing timekeeping functionality which is a valuable feature for time-stamping data or managing time-sensitive operations.
  • Fast Access Time: With an access time of 100 ns, the DS1250YP-100+ allows for quick data retrieval, contributing to the efficiency of the overall system.
  • Automatic Write-Protection: During power-downs, the device automatically switches to the battery supply and write-protects the memory, preventing data corruption.
  • Package: Encased in a robust 28-pin EDIP or 32-pin TSOP package, it is designed to withstand harsh environments and is suitable for industrial applications.

Applications

The DS1250YP-100+ is a versatile component that can be used in various applications, including but not limited to:

  • Industrial control systems
  • Utility meters
  • Medical devices
  • POS terminals
  • Networking equipment
  • Embedded systems

Maxim Integrated's commitment to quality ensures that the DS1250YP-100+ is a reliable choice for designers and engineers looking for a memory solution with a seamless blend of capacity, data retention, and real-time clock functionality.

You May Also Be Interested in

Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
SRAM Chip
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 16MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess