EN
  • EN
  • DE

DS1250W-100IND+

Part No DS1250W-100IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 100NS 32EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Access Time 100ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 136773-DS1250W-100IND+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1250W-100IND+ CAD Model

Description

Maxim Integrated DS1250W-100IND+ Nonvolatile RAM

The Maxim Integrated DS1250W-100IND+ is a robust, high-capacity 3.3V 4096k Nonvolatile SRAM with a full 10-year data retention in the absence of power. This innovative memory component combines the access speed of static RAM with a nonvolatile storage element, creating a memory device that does not lose data when the power is turned off. It is specifically designed to endure harsh industrial environments, making it an ideal choice for applications that require reliable and durable memory solutions.

Key Features:

  • Capacity: The DS1250W-100IND+ offers a substantial 4 Mbit (512k x 8) of memory, providing ample space for critical data storage.
  • Speed: With an access time of 100 ns, this nonvolatile RAM ensures swift data retrieval and storage, contributing to the overall efficiency of the system it is integrated with.
  • Nonvolatile Storage: The integration of nonvolatile elements means data is preserved without the need for a battery, ensuring information is retained even during power loss.
  • Industrial Temperature Range: This device is designed to operate reliably in extreme temperatures, ranging from -40°C to +85°C, making it suitable for industrial applications.
  • Automatic Write Protection: Featuring write protection that is automatically enabled on power-down and disabled at power-up, the DS1250W-100IND+ safeguards your data against unintended alterations.
  • Package: Housed in a robust 32-pin EDIP (Extended DIP) or TSOP (Thin Small Outline Package), it provides a compact and durable form factor.

Applications:

The DS1250W-100IND+ is particularly well-suited for a wide range of applications where long-term data integrity and device reliability are paramount. These include, but are not limited to, industrial control systems, utility meters, medical equipment, point-of-sale terminals, and other embedded systems that operate in challenging environmental conditions.

With its combination of speed, capacity, and nonvolatile data storage, the Maxim Integrated DS1250W-100IND+ offers a high-performance and reliable solution for preserving critical data across power cycling and in the face of environmental stressors.

You May Also Be Interested in

Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM Chip
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess