EN
  • EN
  • DE

DS1250ABP-100+

Part No DS1250ABP-100+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT 100NS 34PCM / NVRAM NVSRAM Parallel 4Mbit 5V 34-Pin PowerCap Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 34-PowerCap Module
Manufacturer Package 34-PowerCap Module
Win Source Part Number 772970-DS1250ABP-100+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1250ABP
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1250ABP-100+ CAD Model

Description

Maxim Integrated DS1250ABP-100+ Nonvolatile Memory

The DS1250ABP-100+ is a high-performance, 4096k Nonvolatile (NV) SRAM with a built-in real-time clock from Maxim Integrated. This memory module provides an efficient data storage solution for applications that require fast access to data and an assurance of data retention in the event of a power failure. The device features a lithium energy source that is integrated into the encapsulated package, ensuring long-term data retention and clock functionality without the need for an external battery.

Designed for reliability and durability, the DS1250ABP-100+ offers a convenient parallel interface for easy integration into a wide range of systems. With access times as fast as 100ns, this NV SRAM delivers the speed necessary for high-performance computing, industrial control systems, and telecommunications equipment.

The module's 32-pin DIP (Dual In-line Package) makes it compatible with standard sockets, providing flexibility and ease of use for designers and engineers. The DS1250ABP-100+ operates over an industrial temperature range (-40°C to +85°C), ensuring stable performance across diverse environments.

Key features of the DS1250ABP-100+ include:

  • 4M (4096k) NV SRAM with full 10-year data retention
  • Integrated lithium energy source and real-time clock
  • Fast access time of 100 nanoseconds
  • Unlimited read/write endurance
  • Automatic power-fail chip deselect and write protection
  • Write-protect feature to prevent inadvertent data alteration
  • Industrial temperature range for operation in harsh conditions

With its robust design and integrated power-fail protection, the DS1250ABP-100+ ensures that data is preserved even during unexpected power outages, making it an ideal choice for critical data logging and backup applications. Whether used in embedded systems, network infrastructure, or complex machinery, the DS1250ABP-100+ from Maxim Integrated stands out as a reliable and secure nonvolatile memory solution.

For more information or to purchase the DS1250ABP-100+, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess