EN
  • EN
  • DE

DS1233Z-15/T&R

Part No DS1233Z-15/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.125V 15% SOT223-3 / Processor Supervisor 4.125V 1 Active Low/Open Drain 4-Pin(3+Tab) SOT-223 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 4.125V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 772947-DS1233Z-15/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1233Z-15/T&R
Introduction Date November 18, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1233Z-15/T&R CAD Model

Description

Product Overview: DS1233Z-15/T&R

The DS1233Z-15/T&R is a robust microprocessor supervisory circuit designed by Maxim Integrated to ensure reliable system operation through monitoring and managing the power supply voltage. This component is an essential tool for systems that require precision and stability, as it provides automatic reset control during power-up, power-down, and brown-out conditions. The DS1233Z-15/T&R is particularly suitable for microprocessor-based systems where data integrity can be compromised due to unexpected power failures or erratic system behavior caused by an unstable power supply.

Key Features

  • Precision Monitoring: The DS1233Z-15/T&R actively monitors the system's Vcc and triggers a reset when the supply voltage falls below a precisely defined threshold, ensuring that all operations are executed with a stable power supply.
  • Programmable Reset Delay: It includes an adjustable reset timeout period which can be set by the user according to the system's requirements, allowing for a tailored initialization time before normal operations resume.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, making it an excellent choice for portable and battery-operated applications.
  • Temperature Range: The DS1233Z-15/T&R operates over a wide temperature range, making it suitable for use in a variety of environments, from industrial to commercial applications.
  • Package and Availability: It comes in a compact surface-mount package and is available in tape and reel (T&R) form for easy integration into automated manufacturing processes.

Applications

The DS1233Z-15/T&R is versatile and can be used in multiple applications where system reliability is critical. It is ideal for:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Portable devices
  • Data storage systems
  • Telecommunication equipment

With its precision voltage monitoring and reset features, the DS1233Z-15/T&R from Maxim Integrated is an indispensable component that enhances system reliability and protects against data corruption due to power anomalies. It is a trusted solution for designers and engineers looking to maintain system integrity and ensure smooth operation under varying power conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,544 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess