EN
  • EN
  • DE

DS1233MS-5/T&R

Part No DS1233MS-5/T&R
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC 4.375V 8SOIC / Processor Supervisor 4.375V 1 Active Low/Open Drain 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series EconoReset
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 200 ms Minimum
Voltage - Threshold 4.375V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 772946-DS1233MS-5/T&R
Popularity Medium
Supply and Demand Status Balance
Family Name DS1233MS-5/T&R
Introduction Date February 26, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS1233MS-5/T&R CAD Model

Description

Maxim Integrated DS1233MS-5/T&R Product Overview

The DS1233MS-5/T&R is a robust and efficient power supply monitor and microprocessor supervisory circuit designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact device is a crucial component for ensuring the reliable operation of microprocessor systems by monitoring the power supply voltage and providing a reset signal to the microprocessor during power-up, power-down, and brown-out conditions.

Key Features

  • Precision Monitoring: The DS1233MS-5/T&R precisely monitors the 5V power supply (Vcc) and maintains system integrity by providing an active-low reset signal.
  • Reset Timeout: It features a minimum power-on reset pulse width of 250ms, ensuring that the system microprocessor starts up in a known state.
  • Low Power Consumption: Designed to be power-efficient, this device is suitable for battery-operated applications where power conservation is critical.
  • Versatile Use: The DS1233MS-5/T&R can be used in a wide range of applications, including computers, controllers, intelligent instruments, critical μP and μC power monitoring, and portable/battery-powered equipment.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Package Type: The device is available in a surface-mount package, which is ideal for space-constrained applications.
  • Tape and Reel (T&R): Supplied in tape and reel format, the DS1233MS-5/T&R is ready for automated assembly processes, enhancing production efficiency.

Reliability and Quality

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DS1233MS-5/T&R is no exception, offering exceptional performance and stability to maintain system integrity under varying power supply conditions. By choosing this device, designers can ensure their systems are protected against unpredictable power fluctuations and can operate reliably for extended periods.

Ordering Information

The DS1233MS-5/T&R is available for order with its unique part number, allowing for easy identification and procurement. For detailed product specifications, technical documentation, and ordering information, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6381 $50.9334
34+ $2.9851 $101.4934
52+ $2.8918 $150.3736
72+ $2.7986 $201.4992
93+ $2.7053 $251.5929
124+ $2.4254 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess