EN
  • EN
  • DE

DS1233DZ-15

Part No DS1233DZ-15
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT223-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 250ms Minimum
Voltage - Threshold 4.125V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Part Number Series DS1233D
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803570-DS1233DZ-15
Ultra Librarian 3D Model Ultra Librarian DS1233DZ-15 CAD Model

Description

Maxim Integrated DS1233DZ-15 MicroMonitor Chip

The Maxim Integrated DS1233DZ-15 is a compact, highly efficient MicroMonitor chip designed to enhance the reliability of computer systems. This innovative device provides an essential safeguard against power failures and ensures that microprocessors are properly reset during power-up, power-down, or brown-out conditions. Its key features and benefits make it an indispensable component for a wide range of applications, including embedded systems, industrial controllers, and portable electronics.

Key Features:

  • Precision Monitoring: The DS1233DZ-15 accurately monitors the system voltage, ensuring that the microprocessor is reset with precision timing, preventing system crashes and data corruption.
  • Programmable Reset Delay: It offers a programmable reset delay time, allowing designers to adjust the reset timeout period according to the specific needs of their system.
  • Low Power Consumption: With its low power design, this MicroMonitor chip conserves energy, making it ideal for battery-operated devices.
  • Compact Package: The chip is available in a small-outline package, which is suitable for space-constrained applications.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, making it suitable for industrial and outdoor applications.

Product Benefits:

The DS1233DZ-15 provides numerous benefits for system designers. Its ability to deliver a clean reset to the microprocessor during power disturbances helps to maintain system integrity and prolong the life of the device. The programmable delay feature allows for flexibility in system design, enabling the reset to be tailored to the boot-up requirements of specific applications. This adaptability, combined with the chip's low power consumption, makes the DS1233DZ-15 an energy-efficient choice that can contribute to the overall reduction of system power requirements.

Moreover, the small form factor of the DS1233DZ-15 is particularly beneficial for designs where board space is at a premium. The wide temperature range ensures that the device can operate effectively in environments that may experience temperature extremes, such as outdoor installations or industrial settings.

In summary, the Maxim Integrated DS1233DZ-15 MicroMonitor chip is a robust, versatile solution for ensuring the reliable operation of microprocessor-based systems. Its precision monitoring capabilities, coupled with user-configurable settings, make it a valuable component for designers looking to enhance system stability and longevity.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2552 $51.8696
55+ $1.8504 $101.7720
84+ $1.7926 $150.5784
116+ $1.7348 $201.2368
150+ $1.6769 $251.5350
200+ $1.5035 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess