EN
  • EN
  • DE

MAX4917AELT+TG05

Part No MAX4917AELT+TG05
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMITING 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Current Limiting
Voltage - Input 2.3V ~ 5.5V
Current - Output 300mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1)
Base Product Number MAX4917
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 212429-MAX4917AELT+TG05
Ultra Librarian 3D Model Ultra Librarian MAX4917AELT+TG05 CAD Model

Description

Product Overview: MAX4917AELT+TG05

The MAX4917AELT+TG05 is a state-of-the-art overvoltage protection device designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact, high-performance component is engineered to safeguard sensitive electronics from harmful voltage spikes and surges that can occur in various applications.

Key Features

  • High-Speed Operation: The MAX4917AELT+TG05 is optimized for fast response times, ensuring that it can react quickly to overvoltage events, providing immediate protection to downstream circuitry.
  • Low On-Resistance: Featuring a low on-resistance, this device ensures minimal power loss and heat generation during operation, enhancing overall system efficiency.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold according to their specific application needs, offering a versatile solution for various circuit designs.
  • Thermal Shutdown: The device includes a thermal shutdown feature that prevents it from overheating, thus ensuring reliable operation and longevity.
  • Compact Package: Housed in a tiny 6-pin Thin QFN package, the MAX4917AELT+TG05 saves valuable board space, making it ideal for space-constrained applications.

Applications

The MAX4917AELT+TG05 is suitable for a wide range of applications where voltage protection is critical. It can be used in:

  • Notebook Computers
  • Portable Electronics
  • USB Peripherals
  • Industrial Control Systems
  • Telecommunications Equipment

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX4917AELT+TG05 is no exception and is manufactured to withstand harsh environments and provide consistent performance over its operational lifespan.

Ordering Information

For ordering and pricing information, or to request samples of the MAX4917AELT+TG05, please visit Maxim Integrated's official website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing directly from Maxim Integrated or through a reputable distributor.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess