EN
  • EN
  • DE

DS1231S-20N+

Part No DS1231S-20N+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 16SOIC / Supervisor Open Drain or Open Collector 1 Channel 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tube
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.37V, 4.62V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number DS1231
Standard Package 46 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1032912-DS1231S-20N+
Ultra Librarian 3D Model Ultra Librarian DS1231S-20N+ CAD Model

Description

Maxim Integrated DS1231S-20N+ Power Monitor Chip

The DS1231S-20N+ is a sophisticated power monitor chip from Maxim Integrated, designed to enhance the reliability and longevity of electronic systems. This innovative component is a part of the company's extensive portfolio of power-supply and battery-management solutions, engineered to provide precise power-supply monitoring and control for a wide range of applications.

The DS1231S-20N+ operates over a voltage range of 4.5V to 5.5V and features a precision temperature-compensated voltage reference and comparator circuit that monitors the status of VCC. When an out-of-tolerance condition is detected, the chip asserts a reset signal to prevent system errors. The reset signal remains asserted until VCC returns to an in-tolerance condition and a preset period has passed, ensuring the system has stabilized.

This device is particularly useful in microprocessor-based systems where it can act as a power-fail warning or as a watchdog timer. The DS1231S-20N+ boasts a threshold accuracy of ±4.5% over the full temperature range of -40°C to +85°C, making it reliable under various operating conditions.

The DS1231S-20N+ comes in a self-contained, 3-pin TO-92 package, which makes it easy to integrate into existing designs without the need for complex circuitry. Its plug-and-play nature allows for straightforward implementation, providing developers with an efficient solution for system power monitoring.

Key features of the DS1231S-20N+ include:

  • Automatic reset generation after voltage drop or power-on.
  • 200ms reset pulse width which ensures proper system reset.
  • Watchdog timer with a 1.28-second timeout to ensure system functionality.
  • Debounced TTL/CMOS-compatible manual reset input.
  • Low cost and high reliability due to fewer components.

Maxim Integrated's DS1231S-20N+ is an essential component for system designers looking to enhance the safety and robustness of their power supply systems. Its ability to provide accurate, real-time monitoring of power conditions makes it an indispensable tool for maintaining system integrity.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess