EN
  • EN
  • DE

DS1231-35+

Part No DS1231-35+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC POWER MONITOR 35NS 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 128491-DS1231-35+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1231-35+ CAD Model

Description

Maxim Integrated DS1231-35+ Power Monitor Chip

The Maxim Integrated DS1231-35+ is a sophisticated power monitoring chip designed to enhance system reliability in a wide array of electronic applications. This innovative component is part of the Maxim Integrated family of products that are known for their high-quality and durable designs. The DS1231-35+ specifically serves as a microprocessor (µP) supervisory circuit that monitors the power supplies in µP and digital systems.

One of the key features of the DS1231-35+ is its ability to provide a precise, factory-trimmed threshold for power-fail detection. This ensures that the system has ample time to execute a proper shutdown sequence, thus preventing data corruption and other malfunctions that can occur due to sudden power interruptions. The device operates with a nominal threshold voltage of 4.62V, which makes it suitable for 5V-powered systems.

The DS1231-35+ is designed with an active-low RESET output that remains asserted for a minimum of 250ms after the power supply has returned to its specified operating condition. This provides a stable reset signal to the microprocessor, helping to ensure a reliable system restart. Additionally, the device includes a debounced manual reset input that allows for a system reset to be triggered with an external push-button or logic signal.

With its wide operating temperature range of -40°C to +85°C, the DS1231-35+ is adaptable to various environmental conditions, making it ideal for industrial and automotive applications, as well as consumer electronics. The device comes in a compact 8-pin DIP or SO package, providing a space-saving solution for modern electronic designs.

Overall, the Maxim Integrated DS1231-35+ power monitor chip is an essential component for any system that requires reliable power supply monitoring. Its robust feature set ensures that systems maintain their integrity and performance, even in the face of unpredictable power supply conditions.

For detailed technical specifications and application guidance, designers are encouraged to consult the comprehensive datasheet and support documentation available from Maxim Integrated.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9954 $59.9862
8+ $16.4068 $131.2544
11+ $15.8940 $174.8340
16+ $15.3811 $246.0976
20+ $14.8683 $297.3660
26+ $13.3299 $346.5774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess