The DS1230Y-70IND is a high-quality, nonvolatile SRAM module from Maxim Integrated, designed to provide reliable data retention while eliminating the need for battery backup in volatile memory systems. This 256k Nonvolatile SRAM operates with a power supply voltage range of 4.5V to 5.5V and features an access time of 70 nanoseconds, making it an excellent choice for a wide array of industrial applications where speed and data integrity are crucial.
Key Features
- Capacity: 256k (32k x 8) of nonvolatile SRAM storage.
- Access Time: Fast access time of 70ns, suitable for high-performance applications.
- Power Supply Voltage: Operates with a power supply voltage range of 4.5V to 5.5V.
- Industrial Temperature Range: Designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to +85°C.
- Integrated Power-Fail Circuitry: Automatically switches to backup power to prevent data loss during a power failure.
- Unlimited Write Cycles: Endurance of unlimited write cycles to memory cells for long-term usability.
- 10-year Data Retention: Guarantees data retention for a minimum of 10 years without power, thanks to the internal lithium energy source.
Applications
The DS1230Y-70IND is ideal for a wide range of applications that require data integrity and memory preservation during power loss. It is particularly well-suited for use in:
- Industrial control systems
- RAID systems
- Networking equipment and servers
- Medical monitoring and diagnostics
- Point of sale (POS) terminals
Quality and Reliability
Maxim Integrated is committed to providing high-quality and reliable products. The DS1230Y-70IND nonvolatile SRAM is no exception, with its robust design and rigorous quality control, ensuring that it meets the stringent requirements of industrial-grade applications.
For more information, datasheets, and technical resources, visit Maxim Integrated's official website or contact their customer support team.