EN
  • EN
  • DE

DS1220Y-150+

Part No DS1220Y-150+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC SRAM 16KBIT 150NS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-EDIP
Win Source Part Number 080652-DS1220Y-150+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1220Y-150+ CAD Model

Description

Maxim Integrated DS1220Y-150+ Nonvolatile SRAM

The DS1220Y-150+ is a high-quality, nonvolatile SRAM product from Maxim Integrated, designed to provide reliable data retention while allowing unlimited read and write operations. This innovative memory solution incorporates a 16k x 8 nonvolatile static RAM, offering a substantial 128-kilobit capacity that is ideal for a wide range of data storage applications where volatile memory would be unsuitable.

The standout feature of the DS1220Y-150+ is its integrated lithium energy source and control circuitry which guarantees that data is maintained in the absence of external power. This makes it an excellent choice for critical data retention requirements, as it ensures that information is preserved for over 10 years in the absence of power.

Operating at a speed of 150ns, this nonvolatile SRAM provides swift access times, allowing for high-speed data transactions which are essential in performance-driven applications. The DS1220Y-150+ operates within a voltage range of 4.5V to 5.5V, making it compatible with a variety of digital systems and ensuring a smooth integration into existing designs.

The device is packaged in a 24-pin, 300-mil DIP package, making it easy to handle and implement on printed circuit boards. The pin configuration is standard, which simplifies the design-in process and allows for easy replacement or upgrades to existing systems without significant redesigns.

Maxim Integrated's commitment to quality is evident in the DS1220Y-150+, as it is designed to withstand harsh conditions and is characterized for operation over the full industrial temperature range (-40°C to +85°C). This robustness assures developers and manufacturers that the memory will perform reliably in a variety of challenging environments.

In summary, the DS1220Y-150+ from Maxim Integrated is a versatile and reliable nonvolatile SRAM module that offers the perfect balance between data retention, speed, and operational stability. Its integration into any system guarantees not only the safety of critical data but also contributes to the overall robustness and efficiency of the application it serves.

You May Also Be Interested in

Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Samsung
SRAM Chip
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess