EN
  • EN
  • DE

DS1220AD-100IND+

Part No DS1220AD-100IND+
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 16KBIT 100NS 24EDIP / NVRAM NVSRAM Parallel 16Kbit 5V 24-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Write Cycle Time - Word, Page 100ns
Access Time 100ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 24-DIP Module (0.600", 15.24mm)
Manufacturer Package 24-EDIP
Win Source Part Number 772915-DS1220AD-100IND+
Popularity Medium
Supply and Demand Status Limited
Family Name DS1220AD
Introduction Date November 18, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1220AD-100IND+ CAD Model

Description

Maxim Integrated DS1220AD-100IND+ Nonvolatile SRAM

The DS1220AD-100IND+ is a high-performance, 16k Nonvolatile SRAM designed by Maxim Integrated. This robust memory module provides a unique combination of volatile and nonvolatile memory functionality, ensuring data preservation even when the power supply is interrupted. It is an ideal solution for a wide range of industrial applications that require data integrity and reliability under harsh conditions.

This nonvolatile SRAM offers a storage capacity of 16 Kbytes, organized as 2K x 8 bits. It features access times as fast as 100 ns, making it suitable for high-speed microprocessor systems. The integration of an automatic internal battery and control circuitry ensures that data is retained for over 10 years in the absence of external power.

One of the key advantages of the DS1220AD-100IND+ is its ease of use, as it operates identically to a conventional static RAM when power is on. This allows for seamless integration into existing systems without the need for special software to manage nonvolatile functionality. In addition, the device's direct write protection feature safeguards against inadvertent data corruption.

The DS1220AD-100IND+ is designed to withstand industrial temperature ranges from -40°C to +85°C, making it suitable for use in environments that experience extreme temperatures. Its robustness is further enhanced by the inclusion of an industrial-grade enclosure, ensuring that the device can withstand the rigors of industrial operation.

For applications that demand long-term data retention without the need for an external battery, the DS1220AD-100IND+ is an excellent choice. It is commonly used in data logging, process control, instrumentation, and other critical systems where data must be preserved across power cycles.

Overall, the DS1220AD-100IND+ from Maxim Integrated is a reliable and durable memory solution that combines the best attributes of SRAMs and nonvolatile memory, making it a versatile component for industrial applications that cannot afford data loss.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Rochester Electronics
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM sync 512Kx36
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4462 $64.3386
6+ $17.5969 $105.5814
9+ $17.0470 $153.4230
13+ $16.4971 $214.4623
16+ $15.9472 $255.1552
21+ $14.2975 $300.2475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess