EN
  • EN
  • DE

DS1217A-128K-25

Part No DS1217A-128K-25
Manufacturer Maxim Integrated
Catalog Memory - Modules
Description MODULE NVRAM 16KB 250NS CARTRIDG / Memory Module NVRAM 16KB 250ns 30-Card Edge Cartridge Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory - Modules
Mfr Analog Devices Inc./Maxim Integrated
Product Status Obsolete
Memory Type NVRAM
Memory Size 16KB
Speed 250ns
Package / Case 30-Card Edge Cartridge Module
Base Product Number DS1217
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Other Names 2156-DS1217A-128K-25,MAXMAXDS1217A-128K-25
Standard Package 1
Win Source Part Number 996813-DS1217A-128K-25
Ultra Librarian 3D Model Ultra Librarian DS1217A-128K-25 CAD Model

Description

The DS1217A-128K-25 is a sophisticated memory module designed and manufactured by Maxim Integrated, a leader in the development of innovative mixed-signal products. This product stands out for its integration of nonvolatile memory and a real-time clock (RTC) in a single package, providing a reliable and efficient solution for data storage and timekeeping applications.

Key Features

  • Memory Capacity: The DS1217A-128K-25 comes with 128 kilobytes of fully static nonvolatile RAM. This allows for quick access to stored data and ensures data retention even in the event of a power loss.
  • Speed: With an access time of 25 nanoseconds, this memory module provides high-speed data retrieval, making it suitable for applications that require rapid data access and processing.
  • Integrated Real-Time Clock: The built-in RTC offers precision timekeeping capabilities, which is essential for time-stamping events or managing schedules within electronic systems.
  • Power Management: The DS1217A-128K-25 features an automatic power-fail chip-enable control, which ensures data integrity during power transitions.
  • Package: Encased in a 32-pin dual in-line package (DIP), the module is designed for easy integration into a wide range of electronic systems.

Applications

The versatile nature of the DS1217A-128K-25 makes it suitable for a variety of applications. It is commonly used in:

  • Industrial control systems
  • Telecommunications equipment
  • Networking hardware
  • Medical devices
  • Data loggers

Technical Specifications

Parameter Value
Memory Size 128K x 8
Access Time 25ns
Operating Voltage 5V ±10%
Operating Temperature 0°C to +70°C
Package Type 32-Pin DIP

Maxim Integrated's DS1217A-128K-25 memory module is a reliable choice for designers looking to incorporate nonvolatile RAM with a real-time clock in their systems, providing both robust data retention and accurate timekeeping in a single, compact solution.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess