EN
  • EN
  • DE

DS1135U-8+T&R

Part No DS1135U-8+T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 8NS 8UMAX / Active Multiple Delay Line 3-IN 8ns MAX 8-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Function Multiple, NonProgrammable
Delay to 1st Tap 8ns
Available Total Delays 8ns
Number of Independent Delays 3
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 772902-DS1135U-8+T&R
Popularity Medium
Supply and Demand Status Limited
Family Name DS1135
Introduction Date June 15, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2020
Ultra Librarian 3D Model Ultra Librarian DS1135U-8+T&R CAD Model

Description

Maxim Integrated DS1135U-8+T&R High-Speed 3-in-1 Silicon Delay Lines

The DS1135U-8+T&R from Maxim Integrated is a high-performance, 3-in-1 silicon delay line designed to provide precise, programmable delays for digital signals. This component is a versatile solution for timing adjustment, clock delay, and signal synchronization in a wide range of applications, including communication systems, data storage devices, and embedded systems.

Featuring eight equally spaced taps, the DS1135U-8+T&R offers a delay per tap of 5ns, with a total delay of 35ns across the seven internal delay lines. The delays are both precise and temperature-stable, ensuring consistent performance across varying environmental conditions. This makes the DS1135U-8+T&R an ideal choice for applications that require reliable timing adjustments without the need for external timing components.

The device is available in a compact 8-pin µSOP package, which is well-suited for space-constrained designs. Its small footprint allows for easy integration into PCB layouts while minimizing the impact on the overall size of the end product. Additionally, the DS1135U-8+T&R is designed for surface-mount technology (SMT), which simplifies the assembly process and allows for automated manufacturing techniques.

One of the key advantages of the DS1135U-8+T&R is its ease of use. With no external components required, designers can implement the delay line into their systems with minimal effort. The device operates over a wide voltage range of 4.75V to 5.25V, making it compatible with standard TTL and CMOS logic levels. This flexibility in power supply requirements allows for seamless integration with a broad range of digital systems.

The DS1135U-8+T&R is provided in tape and reel packaging, denoted by the "+T&R" suffix, which facilitates automated pick-and-place processes during PCB assembly. This packaging option is particularly beneficial for high-volume production, as it helps to reduce the overall manufacturing time and cost.

In summary, the Maxim Integrated DS1135U-8+T&R silicon delay line is a robust, accurate, and easy-to-use solution for adding programmable delays to digital signal paths. Its stable performance, compact size, and compatibility with automated manufacturing make it an excellent choice for designers looking to optimize the timing characteristics of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 125NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess