EN
  • EN
  • DE
  • IT

DS1100Z-30+T

Part No DS1100Z-30+T
Manufacturer Maxim Integrated
Catalog Custom Parts (B - D)
Description Active Tapped Delay Line 5 TAP 1-IN 6ns ABS 30ns MAX 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Lead Free Lead Free
Max Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Manufacturer Package Identifier S8+4
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 8
Number of Taps 5
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1148151-DS1100Z-30+T
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1100Z-30+T CAD Model

Description

The DS1100Z-30+T is a high-quality, 5-tap silicon delay line product from Maxim Integrated, designed to provide precise timing delays for digital signals. This component is part of Maxim's extensive range of delay lines that offer a reliable solution for timing adjustments in various electronic circuits. The DS1100Z-30+T is specifically engineered to deliver delay times with minimal variation and has become a go-to component for engineers needing to synchronize digital signals with tight timing constraints.

Key Features

  • Delay Range: The DS1100Z-30+T offers a fixed delay of 30ns per tap, which can be utilized to create precise timing adjustments in increments of 30ns up to a total of 150ns across all five taps.
  • Supply Voltage: It operates with a supply voltage ranging from 4.75V to 5.25V, making it suitable for a wide array of 5V logic applications.
  • Operating Temperature: This component is designed to perform reliably across a wide temperature range from 0°C to +70°C, ensuring stability in various environmental conditions.
  • Low Power Consumption: The DS1100Z-30+T is optimized for low power consumption, which is critical for power-sensitive applications.
  • Packaging: It comes in a compact, surface-mountable SOIC package, which is ideal for space-constrained applications and allows for efficient use of PCB real estate.
  • Applications: This delay line is suitable for signal processing, clock distribution, and timing adjustment in digital networks, data communication equipment, and many other electronics that require precise timing control.

Product Specifications

Parameter Value Number of Taps 5 Delay per Tap 30ns Supply Voltage (V<sub>CC) 4.75V to 5.25V Operating Temperature 0°C to +70°C Package Type SOIC

Overall, the DS1100Z-30+T by Maxim Integrated is a robust and versatile delay line component that offers a reliable solution for designers looking to manage timing challenges in their digital systems with precision and ease.

You May Also Be Interested in

Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Conexant Systems
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358
Cherry Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
UTC
Lowest to $0.3269
Broadchip
Broadchip ESOP-8
Lowest to $0.1825

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess