Maxim Integrated DS1100-150 Delay Line
The DS1100-150 is a 5-tap silicon delay line product that offers a nominal delay of 150 nanoseconds. This component, part of Maxim Integrated's precision timing portfolio, is designed to provide a series of equally spaced delays for digital signals. The DS1100-150 is a versatile device that can be used in various applications such as signal processing, wave shaping, and timing adjustments in digital circuits.
Key Features
- Delay Times: The DS1100-150 provides five equally spaced taps with a 150ns delay per tap, offering precise timing control for your circuits.
- Supply Voltage: This delay line operates with a supply voltage ranging from 4.75V to 5.25V, making it compatible with standard 5V logic levels.
- Low Power Consumption: Designed for efficiency, the DS1100-150 maintains low power dissipation, which is crucial for minimizing heat and conserving energy in electronic systems.
- Temperature Stability: The delays are temperature-compensated with a variation of less than ±2% or 1ns, whichever is greater, over the full temperature range of 0°C to 70°C.
- CMOS and TTL Compatible: The input and output levels are compatible with both CMOS and TTL logic, ensuring easy integration into a wide range of digital systems.
Applications
The DS1100-150 is ideal for use in applications that require precise timing adjustments, such as digital signal processing (DSP), clock distribution networks, and in the synchronization of digital systems. Its ability to fine-tune the timing of signals makes it an essential component in the design and optimization of high-speed data communication, video processing, and automated test equipment.
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the DS1100-150 is no exception. This delay line is built with the highest manufacturing standards, ensuring consistent performance and durability for long-term use in commercial and industrial applications.