EN
  • EN
  • DE

DS1089LU-450+

Part No DS1089LU-450+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Industry's Smallest, Low-EMI 3V All-Silicon Center-Spread Clock Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Frequency 50 MHz
Input Clock
Lead Free Yes
Load Capacitance 50 pF
Max Duty Cycle 50 %
Max Frequency 50 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Circuits 1
Number of Pins 8
Operating Supply Voltage 3.3 V
PLL No
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1008058-DS1089LU-450+
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1089LU-450+ CAD Model

Description

Maxim Integrated DS1089LU-450+ Spread-Spectrum EconOscillator

The Maxim Integrated DS1089LU-450+ is a versatile and programmable silicon oscillator designed to provide a low-jitter, spread-spectrum clock signal for reducing electromagnetic interference (EMI) in digital systems. This innovative component is part of Maxim's EconOscillator series and offers a cost-effective solution for applications requiring a controlled clock source with EMI reduction capabilities.

Key Features and Benefits

  • Spread-Spectrum Clock Output: The DS1089LU-450+ generates a dithered clock output that helps to disperse the energy of the fundamental frequency and its harmonics over a wider frequency band, thus minimizing EMI. This makes it an ideal choice for systems sensitive to EMI, such as consumer electronics, automotive applications, and industrial controls.
  • Programmable Frequency Range: Users can program the output frequency from 260kHz to 133MHz via an I²C-compatible serial interface, providing flexibility for various design requirements. This feature eliminates the need for multiple fixed-frequency oscillators, saving board space and simplifying inventory management.
  • Low Power Consumption: Designed for power-sensitive applications, the DS1089LU-450+ operates with a low current draw, making it suitable for portable and battery-operated devices.
  • No External Components Required: Unlike traditional crystal oscillators, the DS1089LU-450+ does not require external timing components, such as resistors and capacitors, reducing the overall component count and simplifying the circuit design.
  • Robust Temperature Stability: The device is designed to maintain stable frequency output over a wide temperature range, ensuring reliable operation across diverse environmental conditions.

Applications

The DS1089LU-450+ is ideal for a wide array of applications where EMI reduction is crucial, including:

  • Consumer electronics (e.g., set-top boxes, LCD displays)
  • Computing devices (e.g., laptops, printers)
  • Automotive systems (e.g., infotainment, navigation)
  • Industrial controls and automation systems
  • Telecommunications equipment

With its combination of spread-spectrum technology, programmability, and low-power operation, the Maxim Integrated DS1089LU-450+ offers a compelling solution for designers looking to optimize their systems for performance and EMI compliance.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess