EN
  • EN
  • DE

DS1040Z-100

Part No DS1040Z-100
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 100NS 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Number of Taps/Steps 5
Function 1-Shot, Programmable
Delay to 1st Tap 20ns
Tap Increment 20 ns
Available Total Delays 100ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1040
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585977-DS1040Z-100
Ultra Librarian 3D Model Ultra Librarian DS1040Z-100 CAD Model

Description

Maxim Integrated DS1040Z-100 Programmable Delay Lines

The DS1040Z-100 is a versatile and highly reliable programmable delay line from Maxim Integrated, designed to offer precise timing adjustments in a wide range of applications. This silicon delay line provides a series of programmable incremental delays to signals, making it an essential component for timing adjustment, signal synchronization, and clock delay in digital circuits.

With the DS1040Z-100, engineers have the ability to fine-tune the timing of their systems with increments as small as 10ns, up to a maximum delay of 100ns. This precision is achieved through an internal chain of delay elements, which can be programmed through a simple digital interface. The delay value is set by a 5-bit digital code, allowing for 32 possible delay settings that can be easily adjusted to meet the specific requirements of each application.

The device operates over a wide supply voltage range from 4.75V to 5.25V, ensuring compatibility with a variety of digital systems. It also features a low-power CMOS construction, which minimizes power consumption and heat generation, making it suitable for use in power-sensitive designs.

Key features of the DS1040Z-100 include:

  • Programmable delays from 10ns to 100ns in 10ns increments
  • 5-bit digital delay setting
  • Low-power CMOS technology
  • Wide operating voltage range of 4.75V to 5.25V
  • Compact and robust 8-pin DIP or SO package options

The DS1040Z-100 is ideal for use in a variety of digital systems, including microprocessor-based systems, signal processing, and communication devices. Its programmability and precision make it an excellent choice for designers who require the ability to make real-time adjustments to the timing of their circuits without the need for complex hardware changes.

Overall, the Maxim Integrated DS1040Z-100 programmable delay line is a high-quality, reliable component that provides designers with the flexibility to optimize the timing characteristics of their digital systems to achieve superior performance and synchronization.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 40ns 8-SOIC (0.154", 3.90mm Width)
Lowest to $8.1818
Maxim Integrated
IC DELAY LINE 10TAP 200NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 200ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ON Semiconductor
IC DELAY LINE 1024TAP 32-LQFP
Lowest to $10.9050
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $5.0089
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2213 $66.1065
11+ $10.8484 $119.3324
17+ $10.5093 $178.6581
23+ $10.1702 $233.9146
30+ $9.8313 $294.9390
40+ $8.8143 $352.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
In Stock: 2,315 pieces Factory Stock: 2,315 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess