EN
  • EN
  • DE

DS1013C

Part No DS1013C
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Delay Lines
Manufacturer Maxim Integrated
Win Source Part Number 253388-DS1013C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1013C CAD Model

Description

The DS1013C, a state-of-the-art silicon delay line product from Maxim Integrated, offers a reliable and precise timing solution for a multitude of digital applications. This compact and versatile component is designed to provide users with a programmable means of generating a delay for digital signals, ensuring synchronous operation within electronic systems.

Key Features

  • Programmable Delays: The DS1013C comes with five equally spaced taps providing delays from 5ns to 500ns, allowing for fine-tuning and precise timing adjustments to meet specific application requirements.
  • High-Speed Operation: With the capability to support high-speed signals, this delay line is suitable for fast digital circuits, ensuring minimal signal degradation and high integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, the DS1013C operates with low power dissipation, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device can function across a broad temperature range, ensuring reliable performance in varying environmental conditions.
  • Voltage Flexibility: It is compatible with a wide range of supply voltages, accommodating different logic levels and system requirements.

Applications

The DS1013C is a versatile device that can be used in various applications including, but not limited to:

  • Timing adjustment in digital circuits
  • Signal buffering and synchronization
  • Pulse-width modulation and shaping
  • Skew compensation in parallel data buses
  • Network switch and router delay lines

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and reliability, and the DS1013C is no exception. Manufactured to the highest industry standards, this delay line promises consistent performance and longevity, making it an ideal choice for designers and engineers looking for a dependable timing solution.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess