EN
  • EN
  • DE

DG412AK/883

Part No DG412AK/883
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD COTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 30 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-CDIP
Win Source Part Number 142452-DG412AK/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG412AK/883 CAD Model

Description

Maxim Integrated's DG412AK/883 Precision Analog Switch

The DG412AK/883, crafted by the renowned semiconductor manufacturer Maxim Integrated, is a monolithic, quad, single-pole single-throw (SPST) analog switch that offers exceptional performance in a variety of electronic applications. This high-precision component is designed to operate in military-grade temperature ranges, making it an ideal choice for use in systems that require reliable performance under extreme conditions.

Constructed with Maxim Integrated's advanced silicon-gate CMOS technology, the DG412AK/883 boasts a low on-resistance of 100 ohms max, which remains consistent over the analog signal range and supply voltage. This ensures minimal signal distortion and power loss, leading to more efficient operation. Furthermore, the device features fast switching times, with a turn-on time of 175 ns and a turn-off time of 145 ns, enabling responsive performance in time-critical applications.

The DG412AK/883 is designed to handle ±15V analog signal levels, and its digital inputs are TTL and CMOS logic compatible, allowing for easy integration into a wide array of circuit designs. The device also includes an on-board charge pump that generates the gate voltage required for the analog switches, eliminating the need for an external power supply and simplifying the overall design.

With its low power consumption and high ESD tolerance, the DG412AK/883 proves to be a robust solution for military and aerospace applications, as well as precision measurement equipment, data acquisition systems, and communication devices. The package is hermetically sealed, ensuring protection against harsh environmental conditions and maintaining the integrity of the device over its operational lifespan.

Maxim Integrated's commitment to quality and performance is evident in the DG412AK/883, offering engineers and designers a reliable and versatile component that upholds the rigorous standards required for mission-critical applications. Whether it's for use in the depths of space or the intricacies of advanced electronic systems, the DG412AK/883 stands as a testament to Maxim Integrated's dedication to excellence in analog switch technology.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess