EN
  • EN
  • DE

DG408AK/883B

Part No DG408AK/883B
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin CDIP N / IC MUX 8:1 100 OHM 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 3pF, 26pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-CERDIP
Win Source Part Number 116123-DG408AK/883B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DG408A
Introduction Date February 15, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DG408AK/883B CAD Model

Description

Maxim Integrated's DG408AK/883B Analog Multiplexer

The DG408AK/883B, manufactured by Maxim Integrated, is a high-performance, single-ended 8-channel analog multiplexer designed for use in military, aerospace, and other high-reliability applications. This precision device allows users to route any one of its eight inputs to a single output, making it an ideal choice for signal routing in complex electronic systems.

Key Features

  • Durable Design: The DG408AK/883B is built to meet the stringent requirements of the 883B military standard, ensuring robust performance in the most demanding environments.
  • Low On-Resistance: With a low on-resistance of typically 100 ohms, the multiplexer ensures minimal signal distortion and power loss, providing a clear and efficient signal path.
  • Single Supply Operation: This device is capable of operating from a single supply voltage, ranging from +10V to +30V, or dual supplies of ±5V to ±20V, making it versatile for various system designs.
  • TTL/CMOS Compatible: The logic inputs are TTL and CMOS compatible, ensuring easy integration with digital systems and logic controllers.
  • Low Power Consumption: The DG408AK/883B features low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Break-Before-Make Switching: This functionality ensures that no two channels are connected simultaneously, preventing signal cross-talk and preserving signal integrity.

Applications

The versatility of the DG408AK/883B makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Avionics
  • Test equipment
  • Audio and video switching

Quality and Reliability

Maxim Integrated is committed to delivering high-quality components. The DG408AK/883B undergoes rigorous testing and quality control measures to ensure it meets the high standards expected for military-grade components. Users can trust this multiplexer for consistent performance and reliability in their critical applications.

With its robust design and versatile features, the DG408AK/883B from Maxim Integrated stands out as a superior choice for engineers looking for a dependable multiplexer solution.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $169.1730 $169.1730
2+ $163.5339 $327.0678
3+ $146.6166 $439.8498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess