EN
  • EN
  • DE

DG303ACJ

Part No DG303ACJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 50 Ohm
Dual Supply Voltage(V±) ±5 V to 18 V
Max Switch Time (Ton,Toff) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 14pF, 14pF
Max Leakage Current (IS off) 5nA
Crosstalk -74dB @ 500kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-PDIP
Win Source Part Number 080457-DG303ACJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG303ACJ CAD Model

Description

Introducing the DG303ACJ Analog Switch from Maxim Integrated

The DG303ACJ is a precision monolithic dual analog switch designed to deliver high-performance switching capabilities in a wide range of applications. Manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products, this switch is engineered to meet the rigorous demands of both industrial and consumer markets.

Key Features

  • Low On-Resistance: The DG303ACJ boasts a low on-resistance (<100 ohms), which minimizes signal attenuation and ensures efficient transmission of analog signals.
  • Fast Switching Times: With transition times typically under 150ns, this switch is capable of high-speed operation, making it suitable for applications requiring quick response times.
  • Low Power Consumption: Designed for power-sensitive applications, the DG303ACJ operates with low power dissipation, which helps to extend battery life in portable devices.
  • Wide Analog Signal Range: The switch can handle a wide range of analog signals from ±15V, or it can be used with a single supply of up to 30V, providing versatility in various circuit configurations.
  • Dual In-line Package: The device comes in a standard 16-pin plastic DIP, making it easy to integrate into existing designs without the need for complex surface-mount technology.

Applications

The DG303ACJ is ideal for a multitude of applications where reliable, high-speed switching of analog signals is critical. It is commonly used in:

  • Sample and hold circuits
  • Test equipment
  • Analog multiplexing and demultiplexing
  • Data acquisition systems
  • Communication systems

Reliability and Quality

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The DG303ACJ has been rigorously tested to ensure it performs to specifications under varying conditions. Its robust design makes it a trusted choice for engineers and designers looking for a reliable switching solution.

Whether you are developing a new design or upgrading an existing system, the DG303ACJ from Maxim Integrated offers the performance and reliability needed to create efficient, high-quality electronic products.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5000 $58.5000
3+ $48.0000 $144.0000
4+ $46.5000 $186.0000
5+ $45.0000 $225.0000
6+ $43.5000 $261.0000
8+ $39.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess