EN
  • EN
  • DE

DG303AAK/883

Part No DG303AAK/883
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 2 X SPDT 50 OHM 14DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 50 Ohm
Dual Supply Voltage(V±) ±5 V to 18 V
Max Switch Time (Ton,Toff) 300ns, 250ns
Charge Injection 12pC
Channel Capacitance(CS off, CD off) 14pF, 14pF
Max Leakage Current (IS off) 1nA
Crosstalk -74dB @ 500kHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-CDIP
Win Source Part Number 014235-DG303AAK/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG303AAK/883 CAD Model

Description

Maxim Integrated's DG303AAK/883 Precision Analog Switch

The DG303AAK/883 is a high-performance, precision analog switch designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This switch is specifically crafted to meet the stringent requirements of military and aerospace applications, complying with the 883B standard, which assures its reliability and quality under extreme conditions.

Featuring a dual in-line package (DIP), the DG303AAK/883 offers excellent electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments. The device is characterized by its low on-resistance, typically around 100 ohms, which ensures minimal signal distortion and power loss when the switch is on. This makes it an ideal choice for precision signal routing in analog systems.

With its fast switching times, the DG303AAK/883 is capable of handling high-frequency signals with ease, maintaining signal integrity and reducing latency in critical applications. The switch operates over a wide analog signal range, making it versatile for various applications, including sample and hold circuits, test equipment, and communication systems.

Furthermore, the DG303AAK/883 offers a single-pole, double-throw (SPDT) configuration, which provides designers with the flexibility to route signals in multiple directions. This feature is particularly useful in complex circuit designs where space is at a premium, and signal routing needs to be both efficient and reliable.

The device also boasts low power consumption, a critical attribute for battery-operated and energy-sensitive applications. This low power characteristic, combined with its high precision and reliability, makes the DG303AAK/883 an excellent choice for portable and remote sensing applications.

In summary, Maxim Integrated's DG303AAK/883 analog switch is a highly reliable and precise component that meets the demanding specifications of military and aerospace applications. Its fast switching, low on-resistance, and versatile signal handling make it a go-to choice for engineers looking to design high-performance electronic systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess