EN
  • EN
  • DE

DG212CJ

Part No DG212CJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP / Quad SPST SMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 175Ohm
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 5nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Part Number Series DG212
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810659-DG212CJ
Ultra Librarian 3D Model Ultra Librarian DG212CJ CAD Model

Description

The DG212CJ, manufactured by Maxim Integrated, is a precision monolithic quad analog switch designed to provide high-performance switching of analog signals. Combining low power consumption with high switching speed and low on-resistance, this device is an ideal choice for a wide range of applications including data acquisition systems, communication systems, and process control.

The DG212CJ operates from a single +15V supply or from dual ±15V supplies. Its robust design ensures that the switch can handle signal levels up to the supply rails with no distortion. This makes it highly versatile for various signal switching needs. The on-resistance is typically 100 ohms, which is relatively low for CMOS analog switches, leading to minimal signal attenuation and power loss.

Each switch of the DG212CJ can handle continuous current up to 30mA, and the device features break-before-make switching action, which prevents momentary shorting when switching channels. This is particularly important in applications where signal integrity is critical, such as audio or video signal routing.

The DG212CJ is characterized for operation from 0°C to +70°C, making it suitable for commercial-grade applications. The package is a standard 16-pin DIP (Dual In-line Package), which allows for easy integration into a wide variety of circuit boards and systems. The pin configuration is designed to simplify the PCB layout and the interface with other components.

Maxim Integrated has designed the DG212CJ with TTL/CMOS compatible logic inputs, which means it can be driven directly by a microprocessor or digital logic without the need for additional buffering. This feature simplifies design and reduces component count, leading to a more compact and cost-effective system design.

In summary, the DG212CJ from Maxim Integrated is a reliable and efficient solution for analog signal switching. Its combination of low on-resistance, high-speed operation, and compatibility with digital logic levels makes it a versatile choice for designers looking to optimize their analog signal routing with minimal signal loss and distortion.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess