EN
  • EN
  • DE

DG211DJ

Part No DG211DJ
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad SPST CMOS Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1167367-DG211DJ
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG211DJ CAD Model

Description

The DG211DJ is a high-performance, quad single-pole single-throw (SPST) analog switch designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This switch is a versatile component commonly used in a variety of electronic applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low Power Consumption: The DG211DJ is designed to operate with minimal power, making it ideal for battery-powered and portable devices.
  • High-Speed Switching: Fast switching speeds ensure minimal delay in signal routing, which is critical for high-speed data and communication applications.
  • Low On-Resistance: With a low on-resistance, the switch provides excellent signal integrity with minimal insertion loss.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating various signal levels for increased design flexibility.
  • Break-Before-Make Switching: This feature prevents momentary short circuits when switching between signals, enhancing the reliability of the device.

Applications

The DG211DJ's robust design and reliable performance make it suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Test Equipment
  • Data Acquisition Systems
  • Communication Devices
  • Analog and Digital Multiplexing

Technical Specifications

With an operating temperature range from -40°C to +85°C, the DG211DJ maintains functionality under various environmental conditions. It is available in a 14-pin PDIP package, making it easy to integrate into various circuit designs. The switch's TTL/CMOS-compatible logic inputs provide compatibility with a wide range of control signals, making it a versatile choice for designers.

Conclusion

The Maxim Integrated DG211DJ analog switch is a reliable and efficient solution for designers looking to manage multiple signal paths within their electronic systems. Its combination of low power consumption, high-speed operation, and wide voltage range makes it a valuable component in any application requiring precise control over analog signals.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9860 $63.9440
9+ $13.1168 $118.0512
14+ $12.7068 $177.8952
19+ $12.2970 $233.6430
25+ $11.8872 $297.1800
33+ $10.6574 $351.6942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess