EN
  • EN
  • DE

DG200ADY

Part No DG200ADY
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name DG200A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868667-DG200ADY
Ultra Librarian 3D Model Ultra Librarian DG200ADY CAD Model

Description

The DG200ADY is a high-performance, precision dual monolithic SPST analog switch designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This integrated circuit is a testament to Maxim's commitment to providing innovative solutions that streamline and enhance the capabilities of electronic systems across various industries.

Constructed with CMOS technology, the DG200ADY offers low power consumption, making it an ideal choice for battery-operated and portable devices. Its dual single-pole single-throw (SPST) configuration provides flexibility in signal routing, allowing for efficient and precise control of analog signals within a circuit.

Key features of the DG200ADY include:

  • Low On-Resistance: The device features a low on-resistance (typically 85Ω), which ensures minimal signal attenuation when the switch is closed, providing high signal integrity.
  • High Off-Isolation: Excellent off-isolation characteristics minimize crosstalk between channels, which is crucial for applications requiring high levels of signal purity.
  • Low Charge Injection: The DG200ADY exhibits low charge injection, which reduces the introduction of switching noise into the signal path, thereby maintaining signal fidelity.
  • Single Supply Operation: The device can operate from a single supply voltage ranging from +10V to +30V or from dual supplies of ±4.5V to ±20V, providing design flexibility.
  • TTL/CMOS Compatible: The logic input is compatible with both TTL and CMOS levels, allowing easy integration with digital systems without the need for level shifting.

With its extended temperature range from -55°C to +125°C, the DG200ADY is suitable for use in harsh environments, ensuring reliability and performance under extreme conditions. Applications for the DG200ADY span across multiple sectors, including communication systems, data acquisition, audio signal routing, and industrial automation.

The DG200ADY is available in a compact 14-pin DIP package, which is conducive to space-constrained applications while still providing robust and reliable performance. By integrating the DG200ADY into your designs, you can expect a seamless and efficient operation that upholds the standards of precision and quality synonymous with Maxim Integrated products.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess