EN
  • EN
  • DE

TPS78630

Part No TPS78630
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ULTRALOW-NOISE, HIGH PSRR, FAST RF 1.5 A LOW-DROPOUT LINEAR REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273580-TPS78630
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS78630 CAD Model

Description

Overview of Texas Instruments TPS78630

The Texas Instruments TPS78630 is a high-performance, low-dropout (LDO) linear voltage regulator designed to provide a stable and reliable power source for a wide range of applications. With an impressive dropout voltage of just 296mV at a 1.5A load, this component ensures efficient operation even under tight voltage conditions, making it ideal for battery-powered devices and other systems where power efficiency is critical.

Key Features

  • Output Voltage Range: The TPS78630 offers a fixed output voltage of 3.0V, which is suitable for powering various microcontrollers, sensors, and other digital ICs.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this LDO can support high current demands of modern electronic devices.
  • Low Dropout Voltage: With a dropout voltage as low as 296mV, the TPS78630 maintains efficiency and prolongs battery life, making it an excellent choice for portable applications.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the amount of required board space and component cost.
  • Fast Transient Response: The device's quick response to load changes ensures a stable output voltage during sudden shifts in demand, crucial for sensitive electronics.
  • Overcurrent and Overtemperature Protection: The TPS78630 includes built-in protection features that safeguard the device and the load from damage due to excessive current or high temperatures.

Applications

The versatility of the TPS78630 makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Post-regulation for switching power supplies
  • Analog and digital sensor systems
  • Telecommunication equipment

The TPS78630 from Texas Instruments is a robust and reliable LDO voltage regulator that offers a combination of features to meet the stringent requirements of modern electronic devices. Its high current capability, low dropout voltage, and protection features make it an excellent choice for designers looking to optimize power efficiency and ensure stable operation in their products.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess