EN
  • EN
  • DE

78Q2133/F

Part No 78Q2133/F
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 10/100BASE-TX Transceiver | IC TXRX ETHERNET 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 125mV
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Family Part Number 78Q2133
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 1133735-78Q2133/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78Q2133/F CAD Model

Description

The Maxim Integrated Product 78Q2133/F is a robust, high-performance 10/100Mbps Ethernet transceiver designed to serve the needs of networked systems. This integrated circuit is specifically crafted to provide reliable communication in industrial environments, where consistent and accurate data transmission is crucial.

Key Features

  • High-Speed Networking: Supports both 10Mbps (10BASE-T) and 100Mbps (100BASE-TX) Ethernet operation, enabling versatile use in various network configurations.
  • Auto-Negotiation: The device comes with built-in auto-negotiation capabilities that facilitate seamless integration and optimal network speed selection.
  • Energy-Efficient: Includes power-saving features that reduce energy consumption when the network activity is low, making it an eco-friendly choice for energy-conscious applications.
  • Integrated Filters: Features integrated wave-shaping filters and a robust baseline wander correction, ensuring signal integrity even in challenging electrical environments.
  • Durability: The 78Q2133/F is designed with industrial-grade components that withstand harsh conditions, providing a reliable solution for mission-critical systems.

Applications

The versatility and durability of the 78Q2133/F make it ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Factory Automation Networks
  • Embedded Systems
  • Building Management Systems
  • Networked Communication Devices

Technical Specifications

The 78Q2133/F is packed with technical features that ensure its performance in various settings:

  • Supply Voltage: 3.3V ±5%
  • Temperature Range: Industrial (-40°C to +85°C)
  • Package: Available in a compact 48-pin LQFP or SSOP
  • Standards Compliance: IEEE 802.3/802.3u

Maxim Integrated's commitment to quality and performance is evident in the 78Q2133/F Ethernet transceiver. It's a testament to their expertise in creating networking solutions that meet the rigorous demands of today's industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4992 $59.9808
57+ $2.0507 $116.8899
88+ $1.9866 $174.8208
121+ $1.9225 $232.6225
156+ $1.8584 $289.9104
208+ $1.6662 $346.5696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 865 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess